location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre TIO Flex 27i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12BKMAT1EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379716168 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 16:13:59
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.58cm (27") Full HD 1920 x 1080 IPS
  • - 6ms, 16:9, 300cd/m², 1000:1
  • - VGA, HDMI, DisplayPort
Long product name Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black :
The long product name of Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.58cm (27") Full HD 1920 x 1080 IPS, 16:9, 300cd/m², 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
The official description of Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The flexible compatibility of the new ThinkCentre TIO Flex makes it the perfect solution for your existing infrastructure while supporting future upgrades and expansions. Engineered to efficiently stow the Tiny 1L PC, this latest Tiny-in-One comes standard with one of four different 22” to 27” ThinkVision monitors, breaking the TIO industry mold

Now with an elegant design that presents a clean aesthetic from both the user and customer perspective, including an efficient cord management system and cellphone dock, the ThinkCentre TIO Flex refines the modern workspace. One-step installation with any current generation of Tiny—and those yet to come—keeps things simple, as does the single button to simultaneously power up both the Tiny and monitor.

Short summary description Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre TIO Flex 27i, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo ThinkCentre TIO Flex 27i computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre TIO Flex 27i. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.3114 x 0.3114 mm
Pixel density
82 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.5 cm
Display diagonal (metric)
68.58 cm
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Product colour *
Black
Certification
Energy Star Certified, TCO 9.0, TCO Edge 2.0, EPEAT Silver, RoHS Eyesafe Display, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity
1
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Ports & interfaces
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
12.5 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
24 W
Power consumption (standby) *
0.5 W
Power consumption (max)
65 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Stand included
Yes
Cables included
DisplayPort, USB Type-A to USB Type-B
Weight & dimensions
Width (with stand)
611.9 mm
Depth (with stand)
223.1 mm
Height (with stand)
551.3 mm
Weight (with stand)
7.9 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
1.76 cm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)