icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Samsung logo

Samsung S80PB LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80686
Info modified on:
15 Aug 2024, 08:55:16
Short summary description Samsung S80PB LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S80PB, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Samsung S80PB LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S80PB. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.