Warranty:
5-year guarantee.
Long product name Logitech Internet Navigator US 101keys keyboard USB
:
The long product name of Logitech Internet Navigator US 101keys keyboard USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Logitech Internet Navigator Keyboard US 101keys - ultra-flat comfortable keyboard
More>>>
Logitech Internet Navigator US 101keys keyboard USB:
The official description of Logitech Internet Navigator US 101keys keyboard USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Work smarter, communicate better and have more fun with the Logitech Internet Navigator Keyboard. Easy navigation lets you quickly scroll through sites and documents as well as switch applications. The low-profile Zero-Degree Tilt™ keyboard with its detachable palm rest is designed for your comfort. Enhanced Function keys simplify the things you do most often. Gain one-touch access to your e-mail, instant messenger and webcam. Easily control your multimedia experience. Quickly access your files, pictures, music and the Web. Made by the keyboard experts at Logitech, it includes a five-year guarantee. USB and PS/2 connection; for Windows and Macintosh.
Short summary description Logitech Internet Navigator US 101keys keyboard USB:
This short summary of the Logitech Internet Navigator US 101keys keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech Internet Navigator Keyboard US 101keys, Wired, USB
Long summary description Logitech Internet Navigator US 101keys keyboard USB:
This is an auto-generated long summary of Logitech Internet Navigator US 101keys keyboard USB based on the first three specs of the first five spec groups.
Logitech Internet Navigator Keyboard US 101keys. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 101