Lenovo logo

Lenovo ThinkCentre M70a Gen 3 Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95499
Info modified on:
09 Aug 2024, 15:26:11
Bullet Points Lenovo ThinkCentre M70a Gen 3 Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:
  • - Intel Core i5-12500, 6C (6P + 0E)/12T, P-core 3.0/4.6GHz, 18MB
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 Value NVMe Opal
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Warranty:
3-year, Onsite
Long product name Lenovo ThinkCentre M70a Gen 3 Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:

Intel Core i5-12500, 6C (6P + 0E)/12T, P-core 3.0/4.6GHz, 18MB, 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 Value NVMe Opal, 21.5" FHD (1920x1080) IPS 250nits Anti-glare 72% NTSC, Intel UHD Graphics 770, Intel 9560 11ac 2x2 + BT5.0, 5.0MP + IR Hybrid, Windows 11 Pro

Lenovo ThinkCentre M70a Gen 3 Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:

High-performance. Spacing-saving design.
- Up to 12th Gen Intel® Core™ i9-12900 (65W) / Intel® Q670
- Industry first tiltable camera with privacy shutter
- AI noise suppression, and immersive Dolby Atmos sound
- 21.5" FHD borderless bezel display with optional conference-call base
- ThinkShield security, with user recognition + Smart USB protection

Short summary description Lenovo ThinkCentre M70a Gen 3 Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkCentre M70a Gen 3, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M70a Gen 3 Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkCentre M70a Gen 3. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.