location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Rammelpret Sleutelbos

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rammelpret Sleutelbos
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-557423
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765574238
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2024 10:53:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Rammelpret Sleutelbos:
This short summary of the VTech Baby Rammelpret Sleutelbos data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Rammelpret Sleutelbos, 0.25 yr(s), Sounding, Speaking function, AAA, Plastic, Multicolour

Long summary description VTech Baby Rammelpret Sleutelbos:
This is an auto-generated long summary of VTech Baby Rammelpret Sleutelbos based on the first three specs of the first five spec groups.

VTech Baby Rammelpret Sleutelbos. Recommended age (min): 0.25 yr(s), Recommended age (max): 2 yr(s), Sounding, Speaking function. Battery type: AAA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
0.25 yr(s)
Recommended age (max)
2 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Music playback
Yes
Interleaved Two of Five (ITF-14)
63417765574230
Certification
CE
Intrastat code
9503005590
Learning & training skills
Learning & training skills
Motor skills training, Visual skills development, Tactile perception training
Power
Power source type
Battery
Battery type
AAA
Rechargeable
No
Weight & dimensions
Width
101 mm
Depth
68 mm
Height
160 mm
Weight
155 g
Packaging data
Package width
150 mm
Package depth
65 mm
Package height
216 mm
Package weight
250 g
Package volume
2.11 cm³
Package type
Try me box
Packaging content
Assortment of products
No
Batteries included
Yes
Number of batteries included
1 pc(s)
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
5 pc(s)
Products per pallet
450 pc(s)
Master (outer) case width
325 mm
Master (outer) case length
224 mm
Master (outer) case height
243 mm
Master (outer) case net weight
1.74 kg
Master (outer) case volume
17.69 cm³
Master (outer) cases per pallet
75 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Supplier features
Number of packages
6
Country Distributor
Belgium 1 distributor(s)