location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-1110NWBC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-1110NWB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766826808 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 411746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 11:05:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother QL-1110NWB user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB, Ethernet, Wi-Fi and Bluetooth connectivity with support for MFi and AirPrint
  • - Print labels up to 103.6mm wide from PC, Mac, smartphone or tablet
  • - Store up to 255 label templates in the printer's memory, then access and print using the built-in USB host function
  • - Supports printing of FBA (Fulfilled by Amazon) labels through crop print function
  • - Built-in cutter to create your own length labels using unique continuous rolls
  • - Various SDK (Software Development Kits) available for Windows, iOS and Android devices
Long product name Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth :
The long product name of Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Direct thermal, 300 x 300dpi, 12 - 103.6mm, 3m max, 7.8MB, USB 2.0, Wi-Fi, LAN, Bluetooth, 1.71kg
More>>>
Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth:
The official description of Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This wide format shipping label printer has a 4 inch(101.6mm) print width - to offer maximum compatibility with various shipping label software packages.

Easily send your products to a Fulfilled By Amazon (FBA) warehouse using the crop print function. Simply print the PDF that contains the multiple barcode labels from your FBA account, and let the driver detect, extract and print each individual label to the QL-1110NWB automatically.

With USB, Ethernet, Wi-Fi and Bluetooth, you can choose to print labels from your PC, Mac, smartphone or tablet, whichever is most convenient. Plus with Apple MFi certification and AirPrint, all your connectivity options are covered.

With a range of SDK's (Software Development Kits) for Windows, iOS and Android, the QL-1110NWB can be easily integrated into your own systems and software.

Wide format shipping/barcode label printer
The QL-1110NWB is the ideal label printer for mail rooms, warehouses, and anyone who needs to print high quality shipping labels containing barcodes, images and text.

FBA (Fulfilled By Amazon) labels
Easily print labels suitable for sending your products to Amazon fulfilment centres using the crop print function in the driver. After Amazon creates your PDF containing the barcode labels to attach to your products, tick "crop print" in the driver to automatically extract each individual label from the A4 sheet, and print to individual labels on the QL-1110NWB.

4 inch (101.6mm) print width
To ensure maximum compatibility with third party shipping label printing software, the QL-1110NWB has a print width of 4" (101.6mm) - the specification required by the majority of parcel carriers.

Includes many connectivity options as standard
PC and Mac users can connect via USB, wired ethernet or by Wi-Fi. Or easily connect your mobile device using Bluetooth. For full compatibility with Apple devices, the QL-1110NWB is MFi certified, and also includes AirPrint.

Built-in memory to store label templates
Connect directly to specialist equipment using the USB host port - no PC required. These devices can then send commands to select the required label template stored in the printer memory, send the required data to merge onto the label, then issue the command to print. One example is to scan barcodes containing the commands to select and print the built-in templates, to print copies of barcodes

Print from PC, Mac, iOS and Android devices
The free P-touch Editor label design software for PC and Mac lets you add text, images, barcodes and frames to your labels. Or use the free iPrint & Label app for iOS and Android to create and wirelessly print labels from your mobile devices.

Microsoft Office and database printing
The P-touch editor add-in for Microsoft Office (Windows only) allows you to select and print data directly from Word, Excel and Outlook. From Microsoft Word, highlight an address and click the add-in, in the toolbar, to print this on a label. Highlight cells in Excel and again click the add-in. For Outlook, select the contact with the address you require to print this label.

Easily add label printing into your existing systems
Brother provides free software development kits for Windows, iOS and Android for system developers to easily incorporate the QL-1110NWB into legacy software.

Large range of labels for any application
Brother DK rolls slot-in easily for fast label changes. Several types are available:

- Pre-sized die-cut adhesive labels in paper and plastic film material.
- Continuous adhesive labels in paper and plastic film material that can be cut to the length you need (up to 3 metres).
- Non-adhesive card ideal for receipts and name badges.
- Removable adhesive for repositionable labels.

Short summary description Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth:
This short summary of the Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Brother QL-1110NWBC, DK, Direct thermal, 300 x 300 DPI, 110 mm/sec, Wired & Wireless, Black, White

Long summary description Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth:
This is an auto-generated long summary of Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi Bluetooth based on the first three specs of the first five spec groups.

Brother QL-1110NWBC. Tape type: DK. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI, Print speed: 110 mm/sec. Connectivity technology: Wired & Wireless. Product colour: Black, White

Printing
Print technology *
Direct thermal
Colour *
No
Maximum resolution *
300 x 300 DPI
Print speed *
110 mm/sec
Print speed
69 lpm
Maximum printing width *
10.2 cm
Minimum print length
2.54 cm
Vertical printing
Yes
Paper handling
Autocutter
Yes
Maximum label width
10.4 cm
Maximum label length
3 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Bluetooth version
5.2
Bluetooth profiles
BIP, HCRP, OPP, SPP
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Flash memory
7.8 MB
Built-in barcodes
AZTECCODE, CODABAR (NW-7), Code 39, Code-128 Codabar Library, Data Matrix, EAN128, EAN13, EAN8, IMB, ISBN-2, ISBN-5, ITF, ITF-25, MaxiCode, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Tape type
DK
Design
Product colour *
Black, White
Display *
No
Power
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.13 High Sierra
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Mobile operating systems supported
Android, iOS
Weight & dimensions
Width
170 mm
Depth
151 mm
Height
222 mm
Weight
1.73 kg
Packaging data
Package weight
3.27 kg
Packaging content
Cables included
AC, USB
Manual
Yes
Software development kit (SDK)
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
Sustainability certificates
ENERGY STAR
Other features
Label memory
255 label(s)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
México 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)