Tripp Lite logo

Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black

Data-sheet quality:
created/standardized by Icecat
Product views:
35929
Info modified on:
10 Aug 2024, 11:44:38
Bullet Points Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black:
  • - 6 NEMA 5-15R outlets distribute AC power to connected home/office equipment
  • - 300 joules protect your valuable electronics against dangerous surges and spikes
  • - 10 ft. coiled input cord allows flexibility in placing devices away from wall outlet
  • - Lighted on/off switch gives you complete one-touch control over connected equipment
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Warranty:
Lifetime Limited Warranty
Long product name Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black:

Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black

Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black:

Surge protector with antimicrobial protection safeguards your valuable electronics against dangerous surges, spikes and line noise.

6-Outlet Surge Protector Safeguards Your Sensitive Electronics
Ideal for your home, office, retail or industrial workstation, this Safe-IT™ surge protector features a 300 joule rating to defend your valuable electronic components against damaging power surges and spikes. The 10-foot (3-meter) coiled AC input cord with right-angle NEMA 5-15P plug gives you flexibility in placing the surge protector away from the nearest wall outlet.

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your computer, printer, wireless router, desk lamp and other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This surge protector filters out disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Includes the Latest Safety Features to Maintain Your Equipment’s Well-Being
The lighted on/off switch allows easy one-touch control over equipment connected to the strip. An integrated 15-amp resettable circuit breaker helps prevent equipment damage due to overloads.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The TLP610COILAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black:

Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black, 300 J, 6 AC outlet(s), NEMA 5-15R, 110 - 125 V, 60 Hz, NEMA 5–15P

Long summary description Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black:

Tripp Lite Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black. Surge energy rating: 300 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Country of origin: China. Cable length: 3.05 m, Weight: 1.25 kg, Width: 240 mm. Package width: 104.9 mm, Package depth: 104.9 mm, Package height: 304.8 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.