location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLM210CAM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332271877 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:48:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5V USB-A ports (2x 2.4A, 2x 2.1A) provide charging power for smartphones and tablets
  • - USB-C Quick Charge port provides up to 60W of charging power to compatible devices
  • - Dual 10W wireless charging areas avoid cable clutter when charging smartphones
  • - 1000 joules protect your valuable electronics against dangerous surges and spikes
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection :
The long product name of Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection
More>>>
Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection:
The official description of Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features 6 USB charging ports, 2 AC outlets and 2 wireless pads for keeping laptops, smartphones and other devices ready for use.

Flexible USB Charging Station Powers and Charges Up to 10 Devices at the Same Time
At home or in the office, this desktop charging station provides enough power and ports to keep your devices at high capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. This metal charging station is ideal for homes with busy families, dorm rooms, conference rooms and offices with multiple mobile devices. It powers and charges up to 10 devices at the same time, including smartphones, tablets, laptops and e-readers. It doesn’t require a computer, so you can take it anywhere AC power is available.

Provides Plenty of Power to Keep Your Devices at Capacity
Two USB-A ports provide a maximum of 5V 2.4A (12W) of power and two more USB-A ports provide up to 5A 2.1A (10.5W), enough for fast-charging most smartphones and tablets. Two USB-C Quick Charge ports provide up to 60W for battery-intensive devices like the MacBook Pro or Chromebook Pixel.

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your computer, printer, wireless router, desk lamp or other home/office electronics into two NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise. A surge protection rating of 1000 joules defends your valuable electronic components. EMI/RFI filtering helps your connected equipment perform better and last longer.

Wireless Charging Pads Deliver Power to Phones
Who wants to mess with tangled cables when you just want to charge your smartphone? Two 10W charging areas make the process easier by charging wirelessly. Just place your phones against the charging surfaces for convenient charging.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Environment
The Safe-IT™ charging station features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Bold Triangle Desktop Design Gives You Plenty of Options for Placement and Use
The TLM210CAM offers one NEMA 5-15R outlet, one USB-C port and two USB-A ports on each side, making it ideal for shared workspaces, such as conference room tables. The 10-foot braided power cord with NEMA 5-15P plug connects to any standard AC wall outlet.

Short summary description Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection:
This short summary of the Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection, Indoor, AC, 3.05 m, Black

Long summary description Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection:
This is an auto-generated long summary of Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection based on the first three specs of the first five spec groups.

Tripp Lite Safe-IT 6-Port USB Charging Station - 2x USB-C 60W, 4x USB-A, 2x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 120 V. USB 2.0 ports quantity: 4, USB Type-C ports quantity: 2, Power protection features: Overcharge. Cable length: 3.05 m, Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
4
USB Type-C ports quantity
2
Sockets quantity
2
Socket type
NEMA 5-15R
Charger type *
Indoor
Power protection features
Overcharge
Country of origin
China
Design
Product colour *
Black
Cable length
3.05 m
Housing material
Steel
Power
Input voltage
120 V
Input frequency
60 Hz
Port 1 output current
2.1 A
Port 2 output current
2.4 A
Port 3 output current
3.1 A
Power plug type
NEMA 5-15P
Weight & dimensions
Width
375.7 mm
Depth
123.2 mm
Weight & dimensions
Height
109 mm
Weight
2.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
199.9 mm
Package depth
190 mm
Package height
435.1 mm
Package weight
3.45 kg
Packaging content
Manual
Yes
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8537.10.9170
Master (outer) case width
420.1 mm
Master (outer) case length
420.1 mm
Master (outer) case height
454.9 mm
Master (outer) case gross weight
15.4 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332271874
Country Distributor
United States 1 distributor(s)