location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV20-ISO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255884 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:50:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Local metered PDU ideal for telecom, security, A/V and other small network applications
  • - Digital ammeter for on-site load monitoring helps prevent power overloads
  • - 3840 joules protect your valuable electronics against dangerous surges and spikes
  • - 28 NEMA 5-15/20R outlets distribute AC power to connected equipment
  • - Flexible installation options include 0U rack, under counter and on wall
Warranty: 2-year limited warranty
Long product name Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical :
The long product name of Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical
More>>>
Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical:
The official description of Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delivers 120V single-phase AC power to multiple loads while also protecting connected equipment from dangerous surges and spikes.

Single-Phase 120V PDU Distributes and Monitors Network-Grade Power to Multiple Loads
This local metered PDU is an ideal unit for telecom, security, audio/video and a wide variety of general portable and stationary rack-mount applications. Recommended for network-grade IT environments, the PDUMV20-ISO provides real-time monitoring of load levels via its built-in digital current metering. A 15-foot (4.6-meter) cord with L5-20P input plug (5-20P adapter included) connects to your facility’s AC power source, generator or protected UPS system to distribute power to connected loads.

Digital Load Meter Helps Prevent Potentially Expensive Overloads
The PDUMV20-ISO features 28 NEMA 5-15/20R outlets for delivering power to equipment. A digital ammeter reports the total input current in real time. Monitoring amperage helps ensure load levels remain well below maximum capacity with no danger of overload that could lead to costly downtime or damaged equipment. Maintaining proper load levels can keep your TCO (total cost of ownership) low.

3840 Joules per Load Bank Fight Back Against Unexpected Power Surges
Protecting your valuable electronics is ISOBAR® network-grade AC surge and noise suppression. A 3840-joule surge protection rating defends your sensitive electronic components against even the strongest power surges, spikes and line noise. The PDUMV20-ISO covers full normal (H-N) and common (N-G/H-G) protection modes. A green LED confirms your connected equipment is protected.

Up-to-Date Safety Features Protect Your Vital Equipment
All outlets are protected by a resettable 20A circuit breaker that shuts down the PDU in the event of a power load to safeguard connected equipment. A transparent cover protects the lighted on/off switch to help prevent an accidental shutdown that could lead to costly downtime.

Versatile Installation Options Give You Plenty of Choices
The 0U PDU mounts vertically using the included hardware. Vertical 0U mounting reduces cable clutter and permits efficient airflow through the rack. You can also install the long-lasting all-metal housing on a wall, raceway or a similar flat surface.

Short summary description Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical:
This short summary of the Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical, Metered, 0U, Single-phase, Vertical, Aluminium, Black

Long summary description Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical:
This is an auto-generated long summary of Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical based on the first three specs of the first five spec groups.

Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical. PDU types: Metered, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 28 AC outlet(s), AC outlet types: NEMA 5-15R, NEMA 5-20R, Power plug: NEMA L5-20P. Cable length: 4.57 m. Nominal input voltage: 120 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 38.1 mm, Depth: 79.8 mm, Height: 1534.9 mm

Design
PDU types *
Metered
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Aluminium
Product colour
Black
Display
LCD
On/off switch
Yes
Illuminated on/off switch
Yes
Ports & interfaces
AC outlets quantity *
28 AC outlet(s)
Power plug
NEMA L5-20P
AC outlet types *
NEMA 5-15R, NEMA 5-20R
Features
LED indicators
Yes
EMI/RFI noise filtering
Yes
Surge protection
Yes
Cable length
4.57 m
Power
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
120 V
Maximum power
1920 W
Surge energy rating
3840 J
Circuit breaker
Yes
Weight & dimensions
Width
38.1 mm
Depth
79.8 mm
Height
1534.9 mm
Weight
3.12 kg
Packaging data
Package weight
4.1 kg
Package width
119.9 mm
Package depth
1625.1 mm
Package height
65 mm
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2000 m
Operating temperature (T-T)
32 - 104 °F
Technical details
Sustainability compliance
Yes
Master (outer) case GTIN (EAN/UPC)
10037332255881
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
261.9 mm
Master (outer) case length
1642.1 mm
Master (outer) case height
154.9 mm
Master (outer) case gross weight
18.4 kg
Products per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA Tripp Lite 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall Tripp Lite PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall
(show image)
PDUBHV201U PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall Tripp Lite 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3XV6G20 11.5kW 3-Phase Basic PDU - 45 208-240V Outlets (36 C13, 9 C19), IEC 309 16/20A Red 360-415V Input, 6 ft. Cord, 70 in. 0U, TAA Tripp Lite PDU3XV6G20 11.5kW 3-Phase Basic PDU - 45 208-240V Outlets (36 C13, 9 C19), IEC 309 16/20A Red 360-415V Input, 6 ft. Cord, 70 in. 0U, TAA
(show image)
PDU3XV6G20 PDU3XV6G20 11.5kW 3-Phase Basic PDU - 45 208-240V Outlets (36 C13, 9 C19), IEC 309 16/20A Red 360-415V Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVL66 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVL66 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVL66 PDUMH20HVL66 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack Tripp Lite 1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack
(show image)
PDUV15-48 1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.5kW 100-127V Single-Phase Metered PDU - 36 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 72 in. 0U Rack Tripp Lite 1.5kW 100-127V Single-Phase Metered PDU - 36 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 72 in. 0U Rack
(show image)
PDUMV15-72 1.5kW 100-127V Single-Phase Metered PDU - 36 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 72 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUH20-ISO power distribution unit (PDU) 14 AC outlet(s) 0U/1U Black Tripp Lite PDUH20-ISO power distribution unit (PDU) 14 AC outlet(s) 0U/1U Black
(show image)
PDUH20-ISO PDUH20-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)