location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7018C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4896B004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999683188
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:44:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 4896B004 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 16 MB
Warranty: 2 years
Long product name Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBP7018C, 2400 x 600 dpi, 150-sheet, 60-163 g/m², 16MB, USB 2.0, 12.3 kg
More>>>
Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The smallest and most affordable colour laser printer from Canon. This easy-to- use colour laser printer delivers uncompromising quality and unrivalled energy efficiency.

- Space-saving design
- 4 ppm colour and 16 ppm mono laser printing
- Quick First-Print technologies
- Energy efficient
- 2400 x 600 dpi print resolution
- Easy toner cartridge replacement

Stylish, space-saving design
The compact design of the i-SENSYS LBP7018C and its quiet operation make it the ideal desktop printer for small or home office use. Small in size and responsive, this affordable laser printer offers exceptional quality colour printing.

Quick to print
There’s no waiting around when you want to print, with Canon’s Quick First-Print technologies. Printing at up to 16 ppm in mono and 4 ppm in colour, it has a mono First Print Out Time of just 13.6 seconds – so there’s minimal delay in initial output.

Brilliant output – in colour and black-and-white
Make your mark with great quality prints. With up to 2400 x 600 dpi print resolution you’ll notice the improved detail, sharp, crisp text and smooth grey scales. Canon’s superior image processing and innovative S-Toner ensure the finest quality colour output.

Reduce costs with low energy consumption
The superior energy efficiency of the i-SENSYS LBP7018C will help save you money and lower the cost of ownership, as well as reduce your carbon footprint. As part of Canon’s commitment to providing the most eco-friendly products possible, this colour laser printer is Energy Star certified. It has a Typical Electricity Consumption (TEC) rating of just 0.5 kWh and in sleep mode it consumes as little as 1.1 watts, making it one of the most efficient printers in its class.

Easy to use and run
This printer is exceptionally simple to set up and operate. The toner cartridges are easy to replace and special noise reduction features make for a quieter, more pleasant working environment, so you are free to concentrate on your business. You have the peace of mind that the user-friendly Canon CAPT printer driver will save you time and deliver outstanding colour output.

Short summary description Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP7018C, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, Black

Long summary description Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP7018C. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Product colour: Black

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
66 s
Time to first page (black, normal)
13.6 s
Time to first page (colour, normal)
24.7 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
15000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
CAPT
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
16K, Executive, Letter, Statement
Envelopes sizes
10, B5, C5, DL, Monarch
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Built-in processor
No
Sound pressure level (printing)
50 dB
Sound pressure level (quiet mode)
6.4 dB
Design
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
230 W
Power consumption (max)
868 W
Power consumption (standby)
7 W
Power consumption (PowerSave)
1.1 W
Energy Star Typical Electricity Consumption (TEC)
0.5 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
398 mm
Height
223 mm
Weight
12.3 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-11-04 01:07:03
Uk has collected 8 expert reviews for Canon i-SENSYS LBP7018C Colour 600 x 600 DPI A4 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digitalversus.com
Updated:
2011-12-17 01:19:38
Printing the first page from off position is long: 1 minute 20 seconds compared to an average of 40 seconds for most printers. Printing from standby is more reasonable (29 seconds).Part of the recent range of Canon i-Sensys printers, the LBP7018C is a...
Good Good legibility of documents, precise characters, Low power consumption, Competitive purchase price...
Bad No doublesided mode / No draft mode, Slow print times / Noisy, High cost per page / A single cartridge format, USB only, No cancel button...
Bottom line Although this model is, at this time, one of the cheapest laser colour printers to buy, it only does the minimum. It's also very slow to print in colour and takes a long time to start up. The main advantage is of course the asking price...
40%
gadgetspeak.com
Updated:
2012-01-18 02:03:28
With all the coverage given today to inkjet solutions it is often forgotten what a good job a laser can do. Until quite recently a colour laser was very expensive, very large and very heavy, none of those things apply to this unit...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 Canon i-SENSYS LBP6030B 2400 x 600 DPI A4
(show image)
LBP6030B BUNDLE EU LBP6030B 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
9143B003 LBP6230dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 Canon i-SENSYS LBP6030B 2400 x 600 DPI A4
(show image)
8468B006 LBP6030B 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi
(show image)
8468B002 LBP6030W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)