location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF3010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5252B004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999783574
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 5252B004 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 64 MB
  • - 8.2 kg
Warranty: 2 years
Long product name Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm :
The long product name of Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy, Laser, 600 x 400 dpi, A4, USB 2.0, 60~163g/m², 8.2 kg, 960W
More>>>
Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm:
The official description of Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make quick prints, copies and scans at your convenience, straight from your desktop with this compact mono laser printer. Ideal for home and small offices it’s easy to use and energy efficient.

- Desktop Mono laser 3-in-1: print, copy & scan
- Modern, eye-catching design
- Easy to use vertical display
- 18 ppm, 7.8 seconds First Print Out Time
- Energy efficient

Ultra-compact, modern design
The sleek and stylish, all black design of the MF3010 makes it a very smart multifunctional laser 3-in-1. There’s a high-quality mono printer, scanner and copier in one space-saving unit. Fast and economic to run, this eye-catching compact device fits easily on the desktop. It is perfect for personal or small and home office users who want more than just a printer and are looking to save time and money.

Easy to use
You can operate the MF3010 from the comfort of your chair, thanks to the simple, vertical display. This gives you convenient access to all the features you need without having to stand over the machine, saving you time and effort.

Quality and speed
Be sure of highly professional laser prints with up to 1200 x 600 dpi enhanced print resolution. This shows greater detail and produces sharp text and fine graphics. There’s little waiting time for documents, with a mono printing output speed of 18 ppm. Canon’s Quick First-Print technologies also means a fast First Print Out Time of 7.8 seconds.

Versatile colour scanning and copying
Increase your efficiency with the high quality colour scanner. It makes it easy to scan and copy your documents – instantly improving your productivity. There’s no hanging around with a First Copy Out Time of less than 12 seconds. You can also scan direct to email, or searchable PDF using the MF Toolbox, for quick retrieval of your documents and photos.

Save energy and cut costs
Truly economical, the MF3010 leads the way in energy efficiency, without compromising on performance – allowing you to save money as well as reduce your carbon footprint. The multifunctional device is Energy Star compliant with a Typical Energy Consumption (TEC) of 0.6 kWh. In sleep mode it only consumes 1.4 watts of energy.

All-In-One cartridge
For maintenance-free operation and a continuous high quality output, all essential parts are housed in the same compact cartridge. This All-In-One cartridge, containing toner, drum and cleaning units, is easily and cleanly replaced in seconds. Use an Authentic Canon Laser Cartridge and your multifunctional device is as good as new.

Short summary description Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm:
This short summary of the Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF3010, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF3010. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
10 s
Time to first page (black, normal)
7.8 s
Print margins (top, bottom, right, left)
5 mm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
9 copies
Copier resize
50 - 200%
N-in-1 copy function (N=)
2
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
8000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Coated paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
B5, C5, Com-10, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Sound pressure level (printing)
65.3 dB
Sound power level (standby)
43 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (max)
960 W
Power consumption (average operating)
450 W
Power consumption (PowerSave)
450 W
Power consumption (standby)
1.4 W
Energy Star Typical Electricity Consumption (TEC)
0.6 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
372 mm
Depth
276 mm
Height
254 mm
Weight
8.2 kg
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2011-10-13 01:08:31
Uk has collected 11 expert reviews for Canon i-SENSYS MF3010 Laser A4 1200 x 600 DPI 18 ppm and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
digitalversus.com
Updated:
2013-04-14 04:20:56
Canon's i-Sensys MF3010 is a multifunction black and white laser printer aimed at home users or small offices. It promises economic printing in a user-friendly and compact package. Promises kept?...
Good Low power use, Responsiveness, Compact and light, Compatible with Mac, Windows, Linux...
Bad No doublesided printing, No WiFi or Ethernet, Starter cartridge only prints 700 pages (instead of 1,600), CD has drivers for 32bit Windows but not for 64bit Windows...
Bottom line Canon keeps its promises on power consumption and ease of use with the MF3010 laser printer. However, the MF3010 offers the bare minimum. It's therefore mainly suitable for occasional use...
60%
cnwintech.com
Updated:
2016-12-27 19:44:58
On-Demand Fixing technology and UFR II LT able to produce a fast print speeds with good quality. In terms of technology, many have indeed MF3010 Canon flagship technology. Various technologies include On-Demand Fixing. Its function is to eliminate warming...
Good Hurry while printing and scanning precision printouts not noisy...
Bad Feature minimal...
80%
printercomparison.com
Updated:
2011-10-13 01:08:27
In July, Canon revealed seven new laser imageCLASS products for the small office/home office market in mind. One of those products was the Canon imageCLASS MF3010, a compact monochrome multifunction laser printer that can print, scan, and copy.The MF3...
Bottom line The Canon imageCLASS MF3010 is a small office, home office monochrome multifunction laser printer. It can print, scan, and copy and has some great features such as watermarking documents and ID card copy. The MF3010 has a compact form factor that won't...
60%
pcmag.com
Updated:
2011-12-02 01:02:42
With a $149 direct price and a footprint that takes up less desktop real estate than most inkjets, the Canon imageClass MF3010 is clearly meant as a personal mono laser multi-function printer (MFP). What largely limits it to that role is that it connec...
Good Cheap, Small size, Fast, Prints and scans, Standalone copier...
Bad No fax, No duplexer, No paper-handling upgrade options, Relatively high cost per page, Connects by USB only...
Bottom line The Canon imageClass MF3010 is a definitively personal MFP, limited to printing, scanning, and copying; connecting by USB only; and offering a maximum 150-sheet input capacity...
50%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF231 Laser A4 600 x 600 DPI 23 ppm Canon i-SENSYS MF231 Laser A4 600 x 600 DPI 23 ppm
(show image)
1418C051 MF231 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi Canon i-SENSYS MF232w Laser A4 600 x 600 DPI 23 ppm Wi-Fi
(show image)
1418C043 MF232w 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)