HP logo

HP Color LaserJet Constellation Yellow Storage Stand

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59506
Info modified on:
02 Oct 2024, 14:41:57
Warranty:
90 Day Parts Only warranty. (warranty code 3R; warranty ID A065)
Long product name HP Color LaserJet Constellation Yellow Storage Stand:

Color LaserJet Constellation Yellow Storage Stand

HP Color LaserJet Constellation Yellow Storage Stand:

The sturdy HP Color LaserJet Storage Stand lets users optimally position the printer while adding storage

Short summary description HP Color LaserJet Constellation Yellow Storage Stand:

HP Color LaserJet Constellation Yellow Storage Stand, Yellow, China, Color LaserJet Enterprise 5700dn 6QN28A; Color LaserJet Enterprise X55745dn 6QP97A; Color LaserJet..., 520 mm, 520 mm, 393 mm

Long summary description HP Color LaserJet Constellation Yellow Storage Stand:

HP Color LaserJet Constellation Yellow Storage Stand. Product colour: Yellow, Country of origin: China, Compatibility: Color LaserJet Enterprise 5700dn 6QN28A; Color LaserJet Enterprise X55745dn 6QP97A; Color LaserJet.... Width: 520 mm, Depth: 520 mm, Height: 393 mm. Quantity per pack: 1 pc(s), Package width: 580 mm, Package depth: 608 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.