location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE5216 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE5216
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE5216
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:16:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE5216 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power Distribution
  • - Space saving 0U rack mount design with rear mounting
  • - IEC or NEMA outlet models
  • - 3 x 7-segment front panel LED shows Current / IP Address for PDU / Bank
  • - Remote users can monitor PDU/Bank status via web pages on their browsers
  • - Separate power for the unit´s own power and its power outlets – the user interface is still accessible even when an overload condition trips the devices´ circuit breaker
  • - Remote Access
  • - Remote power control via TCP/IP and a built in 10/100 Ethernet port
  • - Network Protocols: TCP/IP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, NTP, DNS, auto sense, Ping, Telnet
  • - eco PDU Power Management software – eco Sensors
  • - Supports SNMP Manager V1, V2 & V3
  • - Operation
  • - Easy setup and operation via a browser-based user interface
  • - Multibrowser support (IE, Mozilla, Firefox, Chrome, Safari, Opera, Netscape)
  • - RTC support to keep the timer running during times of no power
  • - Up to 8 user accounts and 1 administrator account
  • - Management
  • - Power status measurement at the PDU/Bank level
  • - LED indicators for current and IP address at the PDU device and/or Bank levels
  • - Real-time aggregate current, voltage, and power and power dissipation displayed in a browser-based UI for monitoring at the PDU level
  • - Environment monitoring – supports external temperature / humidity / Differential Pressure sensors for rack environment monitoring
  • - Current and voltage threshold setting
  • - Naming support for outlets
  • - Event logging and syslog support
  • - Upgradeable firmware
  • - Multilanguage support: English, Traditional Chinese, Simplified Chinese, Japanese, German, Italian, Spanish, French, Russian
  • - Security
  • - Two-level password security
  • - Strong security features include strong password protection and advanced encryption technologies – 128 bit SSL
  • - Remote authentication support: RADIUS
  • - eco Sensors Energy Management Software*
  • - Automatic discovery of all PE devices within the same intranet
  • - Remote real-time power measurement and monitoring
  • - Remote real-time environment sensor monitoring
  • - Plotting/Monitoring of all PE devices
  • - Exceed threshold alert through SMTP and System log
  • - Power Analysis Report
  • - *eco Sensors is designed to work with NRGence™ PDUs, and is bundled with all PE series packages
Long product name ATEN PE5216 not categorized :
The long product name of ATEN PE5216 not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20A/16A 16-Outlet Metered eco PDU
More>>>
ATEN PE5216 not categorized:
The official description of ATEN PE5216 not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As part of its NRGence line, ATEN has developed a new generation of green energy power distribution units (PDUs) to effectively increase the efficiency of data center power usage. The NRGence PE5216 eco PDU is an intelligent PDU that contains 16 AC outlets and is available in various IEC or NEMA socket configurations. It provides the ability to monitor the center's health environment via sensors*.

NRGence eco PDU offers real-time power measurement – allowing you to monitor the power status of devices attached to the PDUs, either at the PDU device or Bank level, from practically any location via a TCP/IP connection. It also offers comprehensive power analysis reports – providing precise measurements of current, voltage, power and watt-hour in a real-time Display.

NRGence eco PDU supports any 3rd party v1, v2 & v3 SNMP Manager Software and ATEN eco Sensors (eco PDU Manager Software). eco Sensors provides you with an easy method for managing multiple devices, offering an intuitive and user-friendly Graphical User Interface that allows you to configure a PDU device and monitor power status of the equipment connected to it.

With its advanced security features and ease of operation, the eco PDU is the most convenient, most reliable, and most cost effective way to remotely monitor power status for multiple computer installations and allocate power resources in the most efficient way possible.

* Sensors are optional accessories. A sensor-enabled installation is required to generate a more complete energy-efficient data and chart.

Short summary description ATEN PE5216 not categorized:
This short summary of the ATEN PE5216 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE5216

Long summary description ATEN PE5216 not categorized:
This is an auto-generated long summary of ATEN PE5216 not categorized based on the first three specs of the first five spec groups.

ATEN PE5216