location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG6250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5292B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999785417
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - 9.2 kg
Long product name Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi :
The long product name of Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9600x2400dpi, A4, 9.3/12.5ipm, 48 Bit /24 Bit, 3" TFT Touch, USB, IEEE802.11 b/g/n, 10/100 Mbit/s, SD/MS, 46.5 dB, 9.2kg
More>>>
Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi:
The official description of Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional Quality Printing at Speed
Ideal for photo enthusiasts, this high-performance 6 ink All-In-One, delivers up to 9600dpi print resolution for exceptionally detailed colour photos and grain-free images. Canon's class leading FINE print head technology, with minimum 1pl ink droplets helps provide a stunning photo-lab quality 10x15cm borderless print in approximately 20 seconds. Plus impressive ISO ESAT speeds of 12.5 ipm for mono documents and 9.3 ipm for colour.

Simple navigation
Access features effortlessly using Intelligent Touch System, providing intuitive & easy to follow light guided touch panel operation integrated into the PIXMA surface with built-in colour 7.5cm TFT display.

Enhanced connectivity
In-built Wi-Fi makes it easy to share in the home. Print from and scan directly to mobile devices using the Easy-PhotoPrint App.

Cloud printing
Browse and print your favourite photos directly to the printer from online albums at CANON iMAGE GATEWAY & Google’s Picasa. Access on demand calendars, stationery and other templates without a need of a PC. Print from anywhere using Google Cloud Print.

Versatile media handling
Experience versatility with Auto Duplex Print to use both sides of the paper, 2-way paper feed lets you load photo & plain paper at the same time. Print directly onto compatible CDs, DVDs and Blu-ray® discs with Direct Disc Print.

Eco features
Find out your CO2 and paper savings made by double-sided printing with ECO Information to see how you are helping the environment. Save energy by using the Auto Power Off - set the printer to switch off, when not being used for a set amount of time.

Advanced Software
Turn your movie moments into beautiful prints with Canon’s unique Full HD Movie Print. New features include Merge Frames and Layout Print to create more striking images. Make your photos even more exciting by applying Fun Filter Effects with Easy-PhotoPrint EX. Use Easy-WebPrint EX to combine clips from several web pages so you only print what you need from the web. Get creative with CREATIVE PARK PREMIUM an online service that lets you download photos, illustrations, paper crafts and much more, from internationally recognised photographers & artists.

Short summary description Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This short summary of the Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG6250, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG6250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Economical printing
Yes
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
14 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15, 20x24"
Borderless printing media sizes
A4, Letter
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Standard interfaces
Bluetooth, Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
WEP, WPA-PSK, WPA2-PSK, WPS
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, microSDHC, microSDXC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, xD
Sound power level (standby)
46.5 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7.62 cm (3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
25 W
Power consumption (standby)
3 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
470 mm
Depth
367 mm
Height
173 mm
Weight
9.2 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
470 x 367 x 173 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Connectivity technology
Wired & Wireless
Languages support
Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Slovenian, Swedish, Turkish
Legal
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-21 06:12:40
Uk has collected 24 expert reviews for Canon PIXMA MG6250 Inkjet A4 9600 x 2400 DPI Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-21 06:08:04
Last month we saw Canon unveiling its new Pixma range, kicking off with the MG5350. The Canon Pixma MG6250 offers plenty of the same, but with a better scanner, and a bit of enhanced ink support and improved print quality. And with both printers now av...
Bottom line The quality is generally very good. It has almost every option you might want – from dual paper trays and direct-disc printing to Wi-Fi and Cloud Computing. Add to that the appetising print results – particularly if you’re looking to print on photograp...
80%
digitalversus.com
Updated:
2011-10-21 06:08:59
Responsive across the board, the MG6250 is quickly up and running from off position (36 seconds to first page), standby (18 seconds) and when on (10 seconds).The Pixma MG6250 is a photo-orientated, colour, 3-in-1 inkjet. Part of the new Canon range, th...
Good Excellent photo and document print quality, Good scanner, Rapid and responsive, Doublesided with all functions, Wifi and Ethernet...
Bad Cost per page too high, The Full HD Movie Print software didn't convince us...
Bottom line Canon excels in producing multifunction machines that give across the board quality. Here both photo and document print quality is high (which is rare). However, cost per page is too high for it to get a 5-star rating, which is a shame!...
80%
expertreviews.co.uk
Updated:
2011-10-21 06:09:54
Canon's MG6250 is one of the best-equipped photo inkjet MFPs around, with five dye-based inks for photo printing, a dedicated pigmented black cartridge for document printing and versatile connectivity via 10/100 Ethernet, Wi-Fi and USB, as well as the...
Bottom line Astonishing photo, scan and print quality combined with an excellent interface and quick print speeds make this our favourite photo MFP...
100%
trustedreviews.com
Updated:
2011-11-16 01:05:53
Canon has simplified the look of its latest range of all-in-ones and the PIXMA MG6250 looks chunky, but elegant. It has most of the hallmark Canon features, including duplex print, direct CD/DVD print and twin paper sources, while still retaining more eso...
Good Cloud printing soon, Touch panel controls in lid, Top quality print, fast...
Bad Only one capacity of cartridge, Paper feed quite noisy, Random housekeeping can extend print times...
80%
macworld.co.uk
Updated:
2012-01-01 01:04:36
The Pixma MG6250 isn’t the largest printer in this group but it still weighs in at over 9kg, and by the time you open up the front and rear trays it does take up a fair amount of space. However, it’s a thoughtfully-designed device that performs well an...
Good Well designed; very impressive photo quality and speed; good support for mobile devices...
Bad Takes up a lot of space; slightly above-average printing costs...
100%
alphr.com
Updated:
2012-01-20 01:11:21
We've grown accustomed to a Pixma topping our A-List, and while for one that honour is currently held by HP, it depends on your needs. For features, efficiency and work documents, the HP Officejet Pro 8500A Plus is an unparalleled choice – but there's sti...
Bottom line Not the cheapest device to run, but it's lightning fast, intuitive and produces photos no other consumer inkjet can match for quality...
83%
itreviews.com
Updated:
2012-01-27 01:03:44
Review date: 24 January, 2012. Review by: Martyn Clayden The joy of the current multifunction printer market is that the sheer volume of machines on offer has reduced prices to extremely friendly levels. This is along with causing manufacturers to thi...
Good Choosing to boost colour accuracy with the addition of a grey ink cartridge...
Bad The hybrid control system with only partial touch screen capability.
Bottom line Canon has pulled out all the stops with their latest PIXMA multifunction printer, both in terms of the multiplicity of functions available and a massive improvement on picture quality – thanks to its new grey cartridge and higher resolution scanner...
80%
gadgetspeak.com
Updated:
2012-03-07 01:02:24
In the mass market Canon are best known for cameras and ink jet printers. For the professional photographer it’s the DSLR camera, for office users it’s possibly their laser printers. Here an All In One that can suit home or small office...
84%
apcmag.com
Updated:
2014-03-20 01:24:51
First things first: the MG6250 is an inkjet all-in-one with USB, Ethernet and Wi-Fi interfaces, a paper cassette plus a top feed for photo paper and other specialist media, duplex printing, and a degree of internet connectivity. Not bad for $250.The us...
80%
whatdigitalcamera.com
Updated:
2013-06-12 09:49:25
Canon's multifunctional PIXMA MG6250 is specified to an impressive standard, with a strong set of basic functions sweetened with touch-operation and an array of wireless-oriented capabilities. The printer which lies at the heart of the unit uses six se...
Good Quiet operation clever design with excellent use of space...
Bad Slightly warm colours on some prints, glossy casing may appear cheap...
83%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)