location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5289B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999784885
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 09:57:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Blue, Cyan, Green
  • - A4
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - 5.5 kg
Warranty: 1 year
Long product name Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200dpi, 5/9.2 ipm, A4, Flatbed, CIS 1200 x 2400 dpi, LED, USB, 802.11 b/g/n, 5.5kg
More>>>
Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Excellent quality
Perfect for first time buyers, students and families, this compact All-In-One is ideal for everyday printing, scanning and copying. Canon’s class leading FINE cartridge system using minimum 2pl ink droplet size combined with a print resolution of up to 4800dpi delivers smooth, virtually grain free photo-lab quality prints and crisp text. Lower your printing cost by using optional XL FINE cartridges.

Quick printing for the home
Print your documents quickly with ISO ESAT speeds of 9.2 ipm for mono documents and 5.0 ipm for colour. A vivid photo-lab quality 10x15cm borderless print is produced in approximately 44 seconds.

Enhanced connectivity
In-built Wi-Fi makes it easy to share in the home. Print from and scan directly to mobile devices using the Easy-PhotoPrint App.

Easy to use and compact
Benefiting from the FastFront feature, loading paper and replacing ink can now be done easily from the front and as a result has a more compact design. This allows the All-In-One to be placed closer to the wall or on a shelf - taking up less space.

Eco features
Use Auto Duplex Print for automatic double-sided printing to reduce your paper consumption and help the environment - all without comprising on print quality. With ECO Information you can see your CO2 and paper savings made by double-sided printing. Save energy by using the Auto Power Off - set the printer to switch off, when not being used for a set amount of time.

Intelligent software
Turn your movie moments into beautiful prints with Canon’s unique Full HD Movie Print. New features include Merge Frames and Layout Print to create more striking images. Make your photos even more exciting by applying Fun Filter Effects with Easy-PhotoPrint EX. For easy web printing use Easy-WebPrint EX, combine clips from several web pages so you only print what you need from the web. Get creative with CREATIVE PARK PREMIUM an online service that lets you download photos, illustrations, paper crafts and much more, from internationally recognised photographers & artists.

Long lasting, beautiful photos
The ChromaLife100 system provides long lasting, beautiful photos. The combination of the PIXMA MG3150, original Canon inks and genuine Canon photo papers preserves memories for a lifetime.

Short summary description Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG3150, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG3150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9.2 ipm
Print speed (ISO/IEC 24734) colour
5 ipm
Economical printing
Yes
Copying
Copying *
Colour copying
Time to first copy (black, normal)
20 s
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Blue, Cyan, Green
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15, 20x24"
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Performance
Sound power level (standby)
40.5 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
20 W
Power consumption (standby)
2.8 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5.5 kg
Packaging content
Drivers included
Yes
Bundled software
MP Navigator EX Easy-PhotoPrint EX HD Movie Print Easy-WebPrint EX Downloader and Solution Menu EX with CREATIVE PARK PREMIUM access
Other features
Dimensions (WxDxH)
449 x 304 x 152 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:15:49
Uk has collected 9 expert reviews for Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
trustedreviews.com
Updated:
2011-12-23 01:03:39
We recently reviewed Canon's PIXMA MG2150 , a budget all-in-one which we thought was a fair home printer for the money. That money was around £42. For roughly £7 more, you can have the PIXMA MG3150. This machine betters the MG2150 by having a faster print...
Good Easy PhotoPrint Mobile printing, Good plain and photo prints, Neat look when closed...
Bad Very slow duplex prints, Awkward display codes, Pauses during colour print...
70%
digitalversus.com
Updated:
2012-04-05 01:03:40
While the first page doesn’t print very quickly after turning the machine on, it only takes 18 seconds from standby and 10 seconds when already up and running. We can therefore call this a responsive printer.The Canon Pixma MG3150 is the improved versi...
Good Cheap, Wifi duplex, Low energy consumption, Quiet, Elegant, Compact...
Bad No card reader, Slow...
Bottom line Here’s one of the cheapest duplex, wi-fi 3-in-1 models on the market. It offers neither full functionality, nor speed but it fulfils its purpose in offering good print quality...
40%
Brand Image Product code Product Stock Price from
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C008 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
6223B006 MG3250 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI
(show image)
6221B006 MG2250 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
(show image)
5288B006 MG2150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)