location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL1516 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL1516
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1516
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 15:00:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KL1516 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - KVM console with 17"or 19" LCD monitor in a sliding housing with top and bottom clearance for smooth operation in a 1U high rack
  • - Dual Rail operation - LCD monitor slides independently of the keyboard/touchpad
  • - LCD module rotates up to 120 degrees for a more comfortable viewing angle
  • - Console lock enables the sliding console to remain securely locked away when not in use
  • - A single console controls up to 16 computers - daisy chain up to 31 additional units to control up to 512 computers
  • - KVM adapter cables with automatic conversion allow flexible interface combinations. PCs, Macs, Sun computers, and serial devices can all coexist on the installation.
  • - RJ-45 connectors and Cat 5e/6 cable - extends the distance between computers and switch - up to 40m (130') for resolutions of 1280 x 1024 @75Hz
  • - A dedicated console port for management from an external console - plus an extra PS/2 mouse port for external mouse use with the integrated LCD console
  • - No software required - convenient computer selection via port selection switches, Hotkeys and intuitive On Screen Display (OSD) menus
  • - OSD screen automatically adjusts to resolution changes - OSD tree structure makes finding and managing computers easy
  • - Quickly and conveniently switch to any computer with station and port selection switches- LED displays indicate the station and port location
  • - Video settings of attached computers are automatically adjusted for optimal output to the LCD monitor
  • - Auto Scan feature for monitoring user-selected computers
  • - Two level password security - only authorized users view and control the computers - up to four users plus an administrator with separate profiles for each
  • - Broadcast support - commands from the keyboard can be broadcast to all available computers on the installation
  • - Standard 105-key keyboard; Mac and Sun keyboard emulation
  • - Dedicated keys to invoke Hotkey Mode and the OSD from the keyboard for quick access to these functions
  • - Rack mountable in 19" System Rack (1U) - standard rack mount kit included - optional Easy Rack Mount (single person installation) kit available (requires separate purchase)
  • - Super A-Grade TFT LCD Panel; Zero Dead Pixel Guarantee
  • - Multiplatform support: Windows 2000/XP/Vista, Mac, Linux, Unix, Sun, FreeBSD
  • - For more information about KVMs which can connect to KL1516, see Compatible KVM Table
  • - Rack Mount Kit
  • - Depth (cm)
  • - 2X-010G (Long/Optional)
  • - 68 - 105
  • - Short (Standard)
  • - 42 - 77
  • - Easy Installation
  • - 2X-012G (Long/Optional)
  • - 17" LCD: 68 - 105
  • - 19" LCD: 74 - 105
  • - 2X-011G (Short/Optional)
  • - 17" LCD: 57 - 70
  • - 19" LCD: 63 - 70
  • - More information about "Easy Rack Mounting"...
Long product name ATEN KL1516 not categorized :
The long product name of ATEN KL1516 not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port Cat 5 High-Density Dual Rail LCD KVM Switch
More>>>
ATEN KL1516 not categorized:
The official description of ATEN KL1516 not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ALTUSEN KL1516 LCD KVM Switch features independently retractable, dual slide 17" or 19" LCD monitor and keyboard with built-in touchpad. A single KL1516 can control up to 16 computers. For increased reliability and efficiency, RJ-45 connectors and Cat 5e/6 cable are used to link to the computers. Utilizing KVM Adapter Cables for the final linkup, the KL1516 permits any combination of PCs, Macs, Sun computers, and serial devices to coexist on the installation.

Short summary description ATEN KL1516 not categorized:
This short summary of the ATEN KL1516 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KL1516

Long summary description ATEN KL1516 not categorized:
This is an auto-generated long summary of ATEN KL1516 not categorized based on the first three specs of the first five spec groups.

ATEN KL1516