Lenovo logo

Lenovo Super Multi optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170582
Info modified on:
31 Jan 2024, 11:55:52
Long product name Lenovo Super Multi optical disc drive Internal DVD±RW Black:

Super Multi-Burner Drive, Serial ATA

Lenovo Super Multi optical disc drive Internal DVD±RW Black:

The next generation of Lenovo Multi-Burner eliminates the need to choose between competing recordable DVD formats and CD format. This drive supports all formats released by the DVD Forum and DVD+RW Alliance, including DVD-RAM, DVD-R, DVD-R dual layer, DVD-RW, DVD+R,DVD+R double layer, and DVD+RW media. The drive also supports CD-R and CD-RW media.

- DVD Movie Factory video editing and authoring software for capturing, editing, and creating your own videos. Save your home videos to DVD-Recordable discs that are compatible with most set top consumer DVD players and most PC DVD drives.
- WinDVD by Intervideo for playback of MPEG-2 files and DVD movies.
- Burn Now burning software for recording to CD and DVD supported media.

Short summary description Lenovo Super Multi optical disc drive Internal DVD±RW Black:

Lenovo Super Multi, Black, Tray, DVD±RW, Serial ATA, 146 mm, 170 mm

Long summary description Lenovo Super Multi optical disc drive Internal DVD±RW Black:

Lenovo Super Multi. Product colour: Black, Disc loading type: Tray. Optical drive type: DVD±RW, Interface: Serial ATA. Width: 146 mm, Depth: 170 mm, Height: 41.3 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.