- - 106.7 cm (42") LCD
- - Full HD 1920 x 1080 pixels 16:9
- - 400 cd/m² 5 ms PMR (Perfect Motion Rate)
- - DVB-C, DVB-T NTSC, PAL, SECAM
- - VESA mounting 400 x 200 mm
- - 99 W
42" LCD TV 1920 x 1080 px, 16:9, 400 cd/m2, 100.000:1, 10W x 2, DVB-T/C, Black
Enjoy a great TV night - guaranteed
Full HD TV in a modern design
Philips let's you enjoy great television performance at the right price, today and
tomorrow. This 3000 series 42PFL3506 LCD TV offers Full HD pictures with easy to use
digital TV connectors and a pure TV design.
A clear, vivid LCD picture everytime
- Full HD TV with Digital Crystal Clear for depth and clarity
- Incredible dynamic contrast for rich black details
- 28.9 billion colors for brilliant natural images
Authentic and clear sound experience
- Hear every word with Clear Sound
- Feel the atmosphere with 16W RMS and Incredible Surround
Complete digital connectivity made simple
- Seamless connectivity with 2 HDMI inputs and Easylink
- Integrated MPEG-4 tuner for HD reception without set top box
- PC-input allows you to use your TV as a PC monitor
- USB for fantastic multimedia playback
Simple to set up, easy to use
- Easy to set up with setting assistance
Philips 3000 series 42PFL3506H/58, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black
Philips 3000 series 42PFL3506H/58. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black