location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAC30180SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802846875 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:12:54
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Android 12
  • - Mediatek Helio G80
  • - 22.9 cm (9") HD 1340 x 800 IPS
  • - 4GB LPDDR4x-SDRAM & 64GB eMMC
Long product name Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey :
The long product name of Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mediatek Helio G80, 4GB LPDDR4x-SDRAM, 64GB eMMC, 22.9 cm (9") HD 1340 x 800 IPS, ARM Mali-G52 MC2, WLAN, Bluetooth, Not supported, 8MP/2MP, Android 12
More>>>
Short summary description Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey:
This short summary of the Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab M9, 22.9 cm (9"), 1340 x 800 pixels, 64 GB, 4 GB, Android 12, Grey

Long summary description Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey:
This is an auto-generated long summary of Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey based on the first three specs of the first five spec groups.

Lenovo Tab M9. Display diagonal: 22.9 cm (9"), Display resolution: 1340 x 800 pixels. Internal storage capacity: 64 GB. Processor family: Mediatek, Processor model: Helio G80. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 344 g. Operating system installed: Android 12. Product colour: Grey

Display
Display diagonal *
22.9 cm (9")
Display resolution *
1340 x 800 pixels
Panel type
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
HD type
HD
Native aspect ratio
15:9
Fingerprint resistant
Yes
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G80
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
eMMC
Graphics
Graphics card family
ARM
Graphics card
Mali-G52 MC2
Audio
Number of built-in speakers
2
Number of microphones
1
Audio system
Dolby Atmos
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera field of view (FOV) angle
86.2°
Auto focus
Yes
Face detection
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Front camera field of view (FOV) angle
73°
Network
Mobile network generation
Not supported
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Near Field Communication (NFC)
No
WWAN
Not installed
SIM card type
No
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Arctic Grey
Device type *
Mobile tablet
Housing material
Metal
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
No
GLONASS
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 12
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
5100 mAh
Fast charging
Yes
Continuous video playback time
13 h
Continuous audio playback time
15 h
Browsing time (Wi-Fi)
12 h
Power
AC adapter power
10 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
5 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
215.4 mm
Depth
136.8 mm
Height
7.99 mm
Weight
344 g
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR 8.0 ErP Lot 3 RoHS TÜV
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Other features
Warranty period
2 year(s)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)
Lithuania 1 distributor(s)
Italia 1 distributor(s)