location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2N89C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2N89C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794012415
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 03:41:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 43.2 cm (17") Black, Grey
  • - Nylon
  • - Brand compatibility: Dell
  • - Carrying handle(s)
Warranty: Lifetime Limited Warranty
Long product name DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey :
The long product name of DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Targus Drifter Backpack - 17"
More>>>
Short summary description DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey:
This short summary of the DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2N89C, Backpack, 43.2 cm (17")

Long summary description DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey:
This is an auto-generated long summary of DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey based on the first three specs of the first five spec groups.

DELL 2N89C. Case type: Backpack, Maximum screen size: 43.2 cm (17"), Carrying handle(s), Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
Inspiron 3780
Maximum screen size *
43.2 cm (17")
Case type *
Backpack
Features
Material *
Nylon
Product main colour *
Black, Grey
Brand compatibility *
Dell
Carrying handle(s)
Yes
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Disclaimer DELL 2N89C laptop case 43.2 cm (17") Backpack Black, Grey:
Disclaimer

Actual configuration might differ from illustration