location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5519QA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-C5519QA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657164
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:35:08
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519Q - Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519Q - Display Control User Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-C5519QA user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519Q - RS232 Command Set Document (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519Q - Quick Setup Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519Q Monitor User’s Guide (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519Q - Outline Dimensions (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519Q Monitor Teardown Instructions (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Control User's Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519QA Monitor Outline Dimensions (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519QA Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519QA Monitor RS232 Command Set (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519QA Monitor User’s Guide (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C5519QA Monitor Quick Start Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-12700H (24MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 WVA, NVIDIA RTX A1000 (4GB GDDR6)
  • - 32GB (4800MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty: 3 Years Base Adv Ex
Long product name DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black :
The long product name of DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" (3840 x 2160, LCD), 350 cd/m², 4000:1, 178/178°, 8 ms, 2 x HDMI, 1 x DisplayPort, 1 x VGA, 1 x RJ45, 1 x RS-232, VESA (400 x 400 mm), 20.50 kg
More>>>
DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black:
The official description of DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Foster collaboration while maintaining control of your meeting with this 55" 4K large format monitor.

Short summary description DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black:
This short summary of the DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL C5519QA, Digital signage flat panel, 139.7 cm (55"), LCD, 3840 x 2160 pixels

Long summary description DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black:
This is an auto-generated long summary of DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black based on the first three specs of the first five spec groups.

DELL C5519QA. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Product colour: Black

Captivate your audience
Captivate your audience

Stunning visuals. Striking presentations: Experience exceptionally sharp text and images with 4K resolution on a large format monitor that is optimized for text.

More ways to display: Conveniently select from predefined templates with the Easy Arrange feature on Dell Display Manager software. Quickly tile and arrange your applications and get back to work faster with Auto-restore, a feature that remembers where you left off.

Dynamic colors. Crisp details: A wide 178°/178° viewing angle lets you and your team see fine details and vibrant colors from either side of the room.

Speak to your audience: Bring every video or audio element to life with the built-in 2x10W speakers.

Optimize your meeting spaces
Optimize your meeting spaces

Stay on schedule: Keep your meetings on track with a wide range of ports that allow you to easily connect and transition between presenters.

Simplify Your Control: Automatically wake-up and shutdown your monitor and other devices while connected to compatible HDMI CEC devices.

Seamless management: The RJ45 & RS232 allow you to conveniently control your monitors via the network or meeting room control systems.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

A brand you can rely on:
A brand you can rely on:

As the No. 1 monitor brand worldwide, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

The story is currently unavailable. Please, contact us.
Display
Panel type
VA
LED backlight
Yes
Display diagonal *
139.7 cm (55")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.07 billion colours
Pixel pitch
0.315 x 0.315 mm
Display diagonal (metric)
139.7 cm
Horizontal scan range
30 - 160 kHz
Vertical scan range
23 - 80 Hz
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 3840 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 2160p
Hardness
3H
LED type
LED light bar system
Native refresh rate
60 Hz
Surface hardness
3H
RGB colour space
NTSC
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
Yes
USB ports quantity
3
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-A
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Audio (L/R) in
1
Audio (L/R) out
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
2.56 cm
Bezel width (side)
1.57 cm
Bezel width (top)
1.57 cm
Anti-glare screen
Yes
Performance
Purpose *
Corporate
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
84.4 W
Power consumption (standby) *
0.4 W
Power consumption (off)
0.3 W
Power consumption (max)
200 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
84 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
307.8 BTU/h
Energy efficiency scale
A to G
Computer system
Computer system *
No
Windows operating systems supported
Yes
Weight & dimensions
Display width
1209.6 mm
Display height
680.4 mm
Width
1241 mm
Depth
64.8 mm
Height
721.5 mm
Weight
20.5 kg
Packaging data
Package weight
27.6 kg
Packaging content
Remote control included
Yes
Cables included
AC, DisplayPort, HDMI, USB, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Features
Heat dissipation (max)
684 BTU/h
Technical details
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
Mercury, PVC/BFR
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Viewable size diagonal
138.7 cm
Viewable size, horizontal
121 cm
Viewable size, vertical
68 cm
Power supply type
Internal
Number of colours
1.07 billion colours
Cable management
Yes
Plug and Play
Yes
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer DELL C5519QA Digital signage flat panel 139.7 cm (55") LCD 350 cd/m² 4K Ultra HD Black:
Disclaimer

Actual configuration might differ from illustration