location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP color LaserJet 1500L printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
color LaserJet 1500L printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2488A#405#
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard 1 year return to HP/vendor. Optional HP Supportpacks.
More>>>
HP color LaserJet 1500L printer:
The official description of HP color LaserJet 1500L printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most affordable colour laser printer - designed for Windows® and Macintosh environments. It is compact, light and as easy to operate as most black and white laser printers.

Short summary description HP color LaserJet 1500L printer:
This short summary of the HP color LaserJet 1500L printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP color LaserJet 1500L printer

Long summary description HP color LaserJet 1500L printer:
This is an auto-generated long summary of HP color LaserJet 1500L printer based on the first three specs of the first five spec groups.

HP color LaserJet 1500L printer

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:26:25
Uk has collected 8 expert reviews for HP color LaserJet 1500L printer and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 20:26:25
One of the largest form factor printers in our roundup, HP?s Colour LaserJet 1500L has a giant footprint. Although not unattractive, with a purple ramp-like front cover, be prepared to sacrifice a reasonably sized piece of office real estate for this prin...
0%
zdnet.co.uk
Updated:
2016-11-14 20:26:25
The HP Colour LaserJet 1500Ls low price puts good colour laser printing within the grasp of budget-strapped small offices. But if you need high volume or room to grow, get a more expandable model.
72%
v3.co.uk
Updated:
2016-11-14 20:26:25
This HP printers unique look helps it stand out of the crowd but lets see if its features do the same.
0%
hardwarecentral.com
Updated:
2016-11-14 20:26:25
Is it too early to nominate the hardware trend of the year? AMD hopes itll be 64-bit processing, but we suspect thats a bit premature. It might be LCD monitors replacing CRTs or multifunction printer/scanner/copiers replacing plain inkjet printers, b...
0%