location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs ZEN V 4GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZEN V 4GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF1926000Y5
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:43:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs ZEN V 4GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - OLED 128 x 128 pixels
  • - Audio formats supported: MP3, WMA Headphone connectivity: 3.5 mm
  • - 90 dB
  • - Voice recording Built-in microphone
  • - Lithium-Ion (Li-Ion) Number of batteries supported: 1
Warranty: 1-year limited hardware warranty
Long product name Creative Labs ZEN V 4GB Black :
The long product name of Creative Labs ZEN V 4GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZEN V 4GB, Black
More>>>
Short summary description Creative Labs ZEN V 4GB Black:
This short summary of the Creative Labs ZEN V 4GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs ZEN V 4GB, 4 GB, OLED, 43.5 g, Black

Long summary description Creative Labs ZEN V 4GB Black:
This is an auto-generated long summary of Creative Labs ZEN V 4GB Black based on the first three specs of the first five spec groups.

Creative Labs ZEN V 4GB. Total storage capacity: 4 GB. Display: OLED. Voice recording. Weight: 43.5 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:46:11
Uk has collected 8 expert reviews for Creative Labs ZEN V 4GB Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-15 00:46:11
At last: someone has come up with a navigation system for an MP3 player that doesnt involve a control wheel or four-way directional buttons. Granted, the Zen V looks very similar to a nano, but its actually more innovative than its rivals in this...
Bottom line That bold black-and-lime-green colour scheme may put a few people off, but we think most will appreciate the Creative Zen Vs simple, clean look – not to mention its convenient controls, attractive price tag and decent battery life. It can be a bit f...
80%
devhardware.com
Updated:
2016-11-15 00:46:11
Apple makes the best known MP3 music players in the world. Many people couldn’t name an MP3 player other than the iPod. Today we will take a look at the Creative Zen V. With the iPod Shuffle as the better-known player, is the Creative Zen V worth a...
Bottom line The Creative Zen V is a cheap 1 GB MP3 player. It has all the features you would expect. The screen is a great feature for such a cheap device. You can find this player online for $50; comparable players such as the Apple iPod Shuffle will run you doub...
0%
pocketables.com
Updated:
2016-11-15 00:46:11
The Creative Zen V is well priced at $80 (1GB), $110 (2GB), and $150 (4GB) through Amazon. The included accessories are a joke and the OLED is far from impressive, but the player shines in the area that matters most: sound quality. Screen rotation, lin...
0%
v3.co.uk
Updated:
2016-11-15 00:46:11
The Creative Zen V has impressive storage capacity considering its compact size...
80%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs ZEN V 4GB + ZEN USB Power Adapter Black
(show image)
70PF1926000Y5/KIT ZEN V 4GB + ZEN USB Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN V 1GB White
(show image)
70PF1921001C1 ZEN V 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN V 2GB Green/Black
(show image)
70PF192500185 ZEN V 2GB Green/Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)