location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FC100 COPIER EURO2004 A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC100 COPIER EURO2004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8461A032
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon FC100 COPIER EURO2004 A4 (210 x 297 mm) :
The long product name of Canon FC100 COPIER EURO2004 A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC100 COPIER EURO2004 A4 SHEETFEEDER 50SHEETS + FOOTBA
More>>>
Canon FC100 COPIER EURO2004 A4 (210 x 297 mm):
The official description of Canon FC100 COPIER EURO2004 A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FC100 is a convenient, easy-to-use copier for either office or personal use. It provides continuous high quality copies, thanks to Canon's unique All-in-One cartridge concept.

Features
All-in-One cartridge; virtually no maintenance
Manual sheet feeder
No warm-up time & automatic switch-off
Copies on OHP, coloured paper and postcards
Compact, portable and easy-to-use

Over 10 million personal copiers sold
Thanks to their excellent copy quality and ease of use – just plug in and enjoy effortless copying – Canon personal copiers are by far the most popular choice. Now the FC100 brings you efficient and affordable copying, for either office or personal use.

Convenient All-in-One cartridge
You can rely on consistently clean, clear and sharp copies. Canon's unique All-in-One cartridge includes the core copying elements (toner, drum, cleaner unit) making your copier virtually maintenance-free. Simply switch cartridges – without any mess – and your copier is almost as good as new.

No warm-up time, auto switch-off
There's no warm-up time, so no waiting for copies. Plus, when you're not using your copier, auto switch-off reduces power consumption and therefore saves you money.

Copies on OHP, coloured paper and postcards
You can copy on OHP film, coloured paper, postcard sizes and, of course, plain paper. Giving you genuine copying versatility, whatever your requirements.

Stylish, compact design
This copier is stylish in any surroundings and suitable for the smallest space in your office or home. Plus a convenient carrying handle ensures easy portability.

Short summary description Canon FC100 COPIER EURO2004 A4 (210 x 297 mm):
This short summary of the Canon FC100 COPIER EURO2004 A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FC100 COPIER EURO2004, A4 (210 x 297 mm), 22 s, 8.5 kg, 439 x 359 x 115 mm, 50 sheets

Long summary description Canon FC100 COPIER EURO2004 A4 (210 x 297 mm):
This is an auto-generated long summary of Canon FC100 COPIER EURO2004 A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Canon FC100 COPIER EURO2004. Maximum print size: A4 (210 x 297 mm). Time to first page (black, normal): 22 s. Weight: 8.5 kg. Dimensions (WxDxH): 439 x 359 x 115 mm. Maximum output capacity: 50 sheets

Media formats
Maximum print size *
A4 (210 x 297 mm)
Printing
Time to first page (black, normal)
22 s
Weight & dimensions
Weight
8.5 kg
Other features
Dimensions (WxDxH)
439 x 359 x 115 mm
Input & output capacity
Maximum output capacity
50 sheets