location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP650 Replacement Lamp projector lamp 250 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP650 Replacement Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-LAMP-006 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:22:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LP650 Replacement Lamp projector lamp 250 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHP 250 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Infocus
Long product name InFocus LP650 Replacement Lamp projector lamp 250 W UHP :
The long product name of InFocus LP650 Replacement Lamp projector lamp 250 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP5700,SP7200,SP7205,SP7210,LP650 LAMP
More>>>
Short summary description InFocus LP650 Replacement Lamp projector lamp 250 W UHP:
This short summary of the InFocus LP650 Replacement Lamp projector lamp 250 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP650 Replacement Lamp, UHP, 250 W, 2000 h, Infocus, LP650, DP6500X, SP5700, SP720

Long summary description InFocus LP650 Replacement Lamp projector lamp 250 W UHP:
This is an auto-generated long summary of InFocus LP650 Replacement Lamp projector lamp 250 W UHP based on the first three specs of the first five spec groups.

InFocus LP650 Replacement Lamp. Lamp type: UHP, Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: Infocus, Compatibility: LP650, DP6500X, SP5700, SP720

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL283 projector lamp 250 W UHP
(show image)
GL283 GL283 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus Replacement Lamp for IN12/M8 Ceilling mounted
(show image)
SP-LAMP-031 Replacement Lamp for IN12/M8 Ceilling mounted 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)