location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP4950
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5287B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999784632
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI Colour
  • - A4 12.5 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: 1 Year
Long product name Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9600x2400dpi, A4, 9.3/12.5ipm, USB, Direct Print, 18 W, 5.7kg, Black
More>>>
Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4:
The official description of Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium quality photo prints at speed
Ideal for enthusiasts looking for high performance, this photo printer employs Canon's class leading FINE print head technology. Delivering minimum 1pl ink droplets and up to 9600dpi print resolution for incredibly detailed colour photos with smooth gradations and grain-free images. A stunning photo-lab quality 10x15cm borderless print is produced in approximately 20 seconds and impressive ISO ESAT speeds of 12.5 ipm for mono documents and 9.3 ipm for colour.

Maximise ink efficiency
Employing 5 single Ink tanks means replacing only the ink that runs out - reducing waste and optimising ink usage.

Stylish design
With an elegant all black finish and small footprint, this compact printer requires a minimum of space and looks great in any home or work place.

Advanced media handling
Experience versatility with Auto Duplex Print to use both sides of the paper, 2-way paper feed lets you load photo & plain paper at the same time. Print directly onto compatible CDs, DVDs and Blu-ray® discs with Direct Disc Print.

Eco features
Find out your CO2 and paper savings made by double-sided printing with ECO Information feature to see how you are helping the environment. Save energy by using the Auto Power Off - set the printer to switch off when not being used for a set amount of time.

Advanced Software
Turn your movie moments into beautiful prints with Canon’s unique Full HD Movie Print. New features include Merge Frames and Layout Print to create more striking images. Make your photos even more exciting by applying Fun Filter Effects with Easy-PhotoPrint EX. Use Easy-WebPrint EX to combine clips from several web pages so you only print what you need from the web. Get creative with CREATIVE PARK PREMIUM an online service that lets you download photos, illustrations, paper crafts and much more, from internationally recognised photographers & artists.

Keep memories alive
The ChromaLife100+ system provides long lasting, beautiful photos. The combination of the iP4950, original Canon inks and genuine Canon photo papers preserve memories for a lifetime.

Short summary description Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP4950, Colour, 9600 x 2400 DPI, 5, A4, 12.5 ppm

Long summary description Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP4950. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12.5 ppm

Features
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
12.5 ppm
Print speed (colour, normal quality, A4/US Letter)
9.3 ppm
Borderless printing
Yes
Input & output capacity
Total input capacity *
300 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Direct printing
Yes
Standard interfaces
USB 2.0
Performance
Printing noise level
45.5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
18 W
Power consumption (standby)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum processor
1GHz
Minimum RAM
1024 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
10 - 90 °C
Weight & dimensions
Width
431 mm
Depth
297 mm
Height
153 mm
Weight
5.7 kg
Packaging data
Drivers included
Yes
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-16 01:20:16
Uk has collected 9 expert reviews for Canon PIXMA iP4950 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2011-10-16 01:20:15
For a range that's been on the PC Pro A-List for as long as Canon's top-end Pixma inkjets, making significant annual improvements becomes more difficult. Last year's iP4850 was more of a refinement than a full update, and so it is with the new iP4950 too:...
Bottom line Unbeatable photo quality and good speed, although it's barely changed from last year...
83%
itreviews.com
Updated:
2011-11-04 01:05:16
Review date: 01 November, 2011. Review by: Jamie Carter The Canon PIXMA iP4950 all-in-one inkjet is pitched at the sub-£80 price point where competition is rife, but we're still rather surprised to see WiFi access missing from Canon's latest budget pr...
Good Low price, good value photos, fast printing...
Bad Ugly, flimsy build quality, lacks WiFi, slow colour.
Bottom line It lacks the versatility of WiFi and it's not much to look at, but Canon's iP4950 is otherwise a reasonably good value all-rounder. Issuing decent quality, affordable photos as well as a scanner/copier and various creative options, the iP4950 is nevert...
60%
trustedreviews.com
Updated:
2011-11-09 01:17:41
In many ways, Canon's PIXMA iP4950 inkjet printer is just a makeover of the previous model, the PIXMA iP4850 . The case is almost identical, with a textured slate trim around its top, rather than the silvered one of the earlier model. At the moment, Canon...
Good Increased black text speed, Increased duplex speed, Direct CD/DVD/BR print...
Bad No wireless connection, Stick out paper tray, Easy smudge high-gloss black case...
90%
expertreviews.co.uk
Updated:
2012-03-02 01:02:12
Canon's PIXMA iP4950 is the range-topping model in the company's line up of A4 inkjet printers. While it's most common these days to see inkjet technology at the heart of a multi-function peripheral, the iP4950 is one of a few single-function options f...
Bottom line A great single-function inkjet for creative users, but it seems overpriced in comparison to Canon's own MFPs...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)