location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG 1010042 laptop accessory Laptop screen protector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1010042
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1010042
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260183955504
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2020 11:20:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ZAGG 1010042 laptop accessory Laptop screen protector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop screen protector
  • - Scratch resistant
  • - Quantity per pack: 1 pc(s)
Warranty: Lifetime Replacement Guarantee
Long product name ZAGG 1010042 laptop accessory Laptop screen protector :
The long product name of ZAGG 1010042 laptop accessory Laptop screen protector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InvisibleSHIELD for Apple MacBook Pro 17 inch (Full Body)
More>>>
ZAGG 1010042 laptop accessory Laptop screen protector:
The official description of ZAGG 1010042 laptop accessory Laptop screen protector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Military grade patented material engineered for your Apple MacBook Pro 17 inch
- Unique properties provide self-healing qualities
- Helps reduce the appearance of fingerprint smudges and smears
- Includes free lifetime replacement warranty for the life of your device
- Trusted worldwide with over 20 million invisibleSHIELDs sold
- 45 day money back guarantee

Scratch Proof
The precision pre-cut invisibleSHIELD applies directly to your Apple MacBook Pro 17 inch, providing the toughest, most durable protection you will find. The invisibleSHIELD has its origins in the military, where it was used to protect high-speed helicopter blades from dust, dirt and debris.

Now you can use that same powerful technology to protect your Apple MacBook Pro 17 inch. It is so tough that we back it with a lifetime guarantee. So, if it ever does wear or scratch, we will replace it for free, for the life of your device. And if you ever need to remove the invisibleSHIELD, no problem; it comes off clean and leaves no sticky residue.

Nano-Memory Technology
The authentic invisibleSHIELD film features Nano-Memory technology, which is visible as a very subtle texture in the surface of the film. This superior component of the invisibleSHIELD offers four main competitive benefits:

- Durability - Self-healing properties offer unbelievable resistance to scratches and damage, and will extend the life of your device
- Coverage - Greater pliability and flexibility allows the invisibleSHIELD designs to cover the corners and curves of your device better than the competition.
- Ease of Install - The improved pliability also facilitates easier installation
- Drop Resistant - Improved grip makes it easier to hang onto your expensive gadgets
- Glare Reduction - The invisibleSHIELD gives your device a slight "orange peel" finish that breaks up glare and reduces finger print smudges, while still creating high resolution screen viewing clarity.

45-day Money Back Guarantee
Your purchase is backed by our 45 Day Money-Back Guarantee. If you're not completely satisfied with your ZAGG product, return it within 45 days of your purchase date for a 100% refund.

Short summary description ZAGG 1010042 laptop accessory Laptop screen protector:
This short summary of the ZAGG 1010042 laptop accessory Laptop screen protector data-sheet is auto-generated and uses the product title and the first six key specs.

ZAGG 1010042, Laptop screen protector, Apple MacBook Pro 17", Scratch resistant, 1 pc(s), 100 g

Long summary description ZAGG 1010042 laptop accessory Laptop screen protector:
This is an auto-generated long summary of ZAGG 1010042 laptop accessory Laptop screen protector based on the first three specs of the first five spec groups.

ZAGG 1010042. Product type: Laptop screen protector, Compatibility: Apple MacBook Pro 17", Protection features: Scratch resistant. Quantity per pack: 1 pc(s), Package weight: 100 g

Features
Product type *
Laptop screen protector
Compatibility
Apple MacBook Pro 17"
Protection features
Scratch resistant
Packaging data
Quantity per pack *
1 pc(s)
Package weight
100 g