location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWO4UBRKT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262998 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:03:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low-profile cabinet extends less than 8 in. from wall to save space in small areas
  • - Heavy-duty cold-rolled steel construction with maximum load capacity of 75 lb.
  • - Vented design maximizes airflow to protect equipment against excessive heat
  • - Keyhole mounting slots spaced 16 in. apart to match standard wall-stud placement
  • - Includes equipment-mounting hardware for convenient installation
Warranty: 5-year limited
Long product name Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black :
The long product name of Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black
More>>>
Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black:
The official description of Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4U Vented Rack Enclosure Ideal for Housing Network Equipment in Small Spaces
This SmartRack® cabinet is recommended for wiring closets, retail locations, classrooms, back offices and other confined spaceswhere you need server or network equipment to be organized and out of the way. Made from heavy-duty cold-rolled steel with a durable black powder-coated finish, the vertical-mount SRWO4UBRKT has a maximum load capacity of 75 pounds (34 kilograms).

Low-Profile Design Accommodates Switches, Panels and Other Standard Rack Equipment
The 4U cabinet extends less than eight inches (20.3 centimeters) from the wall while housing network components up to 19 inches (48.3 centimeters) deep, including switches and patch panels. It is vented on both sides to allow air to flow freely and keep equipment cool. The top and bottom are open for convenient cable routing and access.

Easy Enclosure Deployment and Equipment Installation
The SRWO4UBRKT comes assembled (except for the front panel) and ready to mount to a wall or beneath a desk. Rear keyhole mounting slots are spaced 16 inches (40.6 centimeters) apart to match standard wall studs. Hardware is included for equipment installation.

Short summary description Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black:
This short summary of the Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black, Rack cabinet, Black, Steel, 34 kg, 4U, China

Long summary description Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black:
This is an auto-generated long summary of Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black based on the first three specs of the first five spec groups.

Tripp Lite SRWO4UBRKT SmartRack 4U Low-Profile Vertical-Mount Vented Wall-Mount Mini Rack Enclosure, Black. Type: Rack cabinet, Product colour: Black, Housing material: Steel. Width: 511.4 mm, Depth: 202 mm, Height: 546.1 mm. Quantity per pack: 1 pc(s), Package width: 581 mm, Package depth: 631.8 mm. Master (outer) case width: 898.5 mm, Master (outer) case length: 650.9 mm, Master (outer) case height: 600.1 mm

Features
Type *
Rack cabinet
Product colour *
Black
Housing material
Steel
Maximum weight capacity
34 kg
Rack capacity
4U
Country of origin
China
Weight & dimensions
Width
511.4 mm
Depth
202 mm
Height
546.1 mm
Weight
7.03 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
581 mm
Package depth
631.8 mm
Package height
282.6 mm
Packaging data
Package weight
7.03 kg
Packaging content
Mounting kit
Yes
Technical details
Sustainability compliance
Yes
Master (outer) case GTIN (EAN/UPC)
10037332262995
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case width
898.5 mm
Master (outer) case length
650.9 mm
Master (outer) case height
600.1 mm
Master (outer) case gross weight
22 kg
Products per master (outer) case
3 pc(s)
Harmonized System (HS) code
8517.79.0000
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)