location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Portégé X30W-K-10W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé X30W-K-10W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PDA31E115M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507213174
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Portégé X30W-K-10W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro (Windows 10 Pro preinstalled through downgrade rights¹)
  • - 12th Generation Intel® Core™ i7-1260P Processor
  • - 33.8cm (13.3") , Non-reflective Full HD Touch display with IPS-Technology
  • - Solid State Drive NVMe™ M.2 Gen4 PCIe 512 GB
  • - Mystic Blue
  • - 16,384 (onboard) MB, LPDDR5 RAM (5200 MT/s)
  • - Intel® Iris® Xe Graphics
  • - maximum life : up to 10h49min (MobileMark™ 2018 running Windows 11) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting at 979 g
  • - W x L x H : 303.9 x 197.4 x 17.9 mm
  • - A1PDA31E115M (PDA31E-0DP00KEN)
Warranty: 1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Portégé X30W-K-10W :
The long product name of Dynabook Portégé X30W-K-10W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3", 1920 x 1080, Intel Core i7-1260P 3.4GHz, 16GB LPDDR5 RAM, 512GB SSD, 2x Thunderbolt 4, USB 3.2, HDMI 2.0, Bluetooth 5.2, 3G/4G, Windows 10 Pro 64-bit
More>>>
Short summary description Dynabook Portégé X30W-K-10W:
This short summary of the Dynabook Portégé X30W-K-10W data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Portégé X30W-K-10W, Intel® Core™ i7, 3.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Dynabook Portégé X30W-K-10W:
This is an auto-generated long summary of Dynabook Portégé X30W-K-10W based on the first three specs of the first five spec groups.

Dynabook Portégé X30W-K-10W. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1260P, Processor frequency: 3.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro

Meet the new benchmark
Meet the new benchmark

The Intel® Evo™ classification* isn't just a technical spec. It's a vision for how mobile computing should empower the way you work today. Lightning responsiveness, beyond all-day battery life, super-fast charging, reliable Instant Wake and a versatile design – all come together to support how you produce, create and collaborate. At Dynabook we drive the evolution of innovation, and that's why the Portégé X30W represents Intel's vision made reality. It meets and exceeds the above capabilities – sub-1s wake time, up to 40% charge in 30 minutes, unstoppable performance from a 28W version of the 12th Gen Intel® Core™ processors – and wraps it all into a flexible package that weighs less than 1kg.*Intel® Evo™ classification available on selected models

Undiluted performance
Undiluted performance

Tear through every task with the X30W. Our most powerful device to date is equipped with a full power (28W) 12th generation Intel© Core™ i5 or i7 processor, offering faster performance and enhanced efficiency thanks to all-new CPU architecture. It's reinforced by up to 32GB of dual-channel LPDDR5x RAM, running at 5200MHz, and ultra-fast Gen4 PCIe SSD storage (up to 1TB), resulting in truly amazing processing capability. And what's more, its Intel® Xe graphics take crisp visuals to a whole new level.

Ready before you are
Ready before you are

The Portégé X30W is poised to perform. Wake it with fingerprint or Wi-Fi, and it will resume in less than one second. Its up to 11-hour battery life* means you don't have to worry about finding a plug on the move, but if you are caught short, take a coffee break – the X30W's quick charge function will get your battery back up to 40% in just 30 minutes. When inspiration strikes, flip the screen 360º into tablet mode, and let the Windows Ink Workspace and pen-on-paper feel of the 13.3in screen (and optional stylus) bring out the creative in you.*measured with Mobile Mark™ 2018. Mobile Mark is a trademark of Business Applications Performance Corporation.

Fully-loaded for the new normal
Fully-loaded for the new normal

Connectivity is the lifeblood of our new way of working, and the Portégé X30W doesn't compromise here. Armed with two all-new Thunderbolt 4-enabled USB-C™ ports, it lets you fast-charge your devices, connect peripherals and transfer data at breathtaking speed, all in one go. When it comes to wireless, the X30W has you covered with the latest Intel® AX211 2x2 Wi-Fi 6E and Bluetooth 5.2 module, decreasing Wi-Fi interference with added 6 GHz band. And elsewhere, a full-size HDMI 2.0, a USB 3.2 Type-A port, a Micro SD card reader and a 3.5mm audio jack provide myriad connection options with no adaptors required.

Engineered to deliver
Engineered to deliver

Every element of the X30W has been crafted for success in the modern work environment. No space is wasted in this highly portable device, with narrow bezels around its 13.3in IGZO FHD matt screen. Its 400NIT brightness provides vibrant colours and sharpness at all viewing angles, despite its low power consumption – so no matter whether you're using this 360º convertible as a laptop, a tablet, or something in between, you'll get an immersive experience. The X30W has a backlit, frameless keyboard with large (16x15mm) keys, and the Precision TouchPad or optional SecurePad with fingerprint reader provide a 'glass-feel' experience. Both ensure you'll get through even the most intense working days in comfort.

Vault-like security made effortless
Vault-like security made effortless

Joining our growing portfolio of Secured-Core PCs, the Portégé X30W uses Dynabook’s in-house BIOS for dramatically enhanced security credentials. You can rest assured that your data is safe from the start, thanks to a combination of enterprise-grade encryption and security technologies. Peace of mind doesn't mean inconvenience, though: easy-to-use face and fingerprint authentication make your access effortless and fast. Meanwhile, if you're after some welcome privacy, simply flip the built-in webcam shutter to 'closed'.

Ready for the evolving workplace
Ready for the evolving workplace

If face-to-face isn't an option, get the next best thing. The Portégé X30W is equipped with harman/kardon speakers, optimised with Dolby Atmos for premium acoustics, and has noise-cancelling dual microphones to ensure you're heard loud and clear. Wherever a conference takes place, the AI Realtek audio solution provides noise reduction that mutes specific background noises, while the user remains perfectly audible. Complimenting this, the AI camera assists in lighting correction and face framing to deliver a seamless video experience. An additional 8MP world-facing camera with anti-reflection coating can capture your stills and videos, and supports next-generation AR applications.

Built to inspire confidence
Built to inspire confidence

The Portégé X30W's chassis represents the culmination of 10 years' research into magnesium alloy engineering. It provides the perfect blend of rigidity and flexibility for resilience to accidental damage to deliver a device that's built for the long-haul. But don't just take our word for it: the X30W has passed a raft of stress tests, including MIL STD 810H and HALT (Highly Accelerated Life Test). And yet, it remains slim and remarkably light, making it effortless to carry around.Find out moreFind out more ►

Built from Magnesium
Built from Magnesium

Stronger than steel and lighter than aluminium, this exceptional material is used in high-performance engineering. For example in the manufacture of Formula 1 wheels and in aviation, where it’s prized for its high strength and low weight. As a result, devices built from magnesium are so amazingly light it can be hard to believe they are made out of metal at all, especially as magnesium does not feel like metal to the touch.So, you can be reassured that when you buy a Portégé X30W made from magnesium, it is designed and built to deliver uncompromised performance with logic defying lightness and robustness. Perfect for meeting all the requirements of the modern professional in today’s hybrid working environment.Using magnesium in our premium laptops is just one of the many ways that our engineering expertise is mobilising the future.Find out more ►

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►

Country Distributor
United Kingdom 1 distributor(s)