location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4535s barebook AMD A70M 39.6 cm (15.6")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4535s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL132AV
Category:
Barebooks are notebooks that contain no processor, memory or hard drive. They are built-to-order, allowing you to choose your own components. The recommended components are listed in the specifications accompanying this product.
Barebooks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 465187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 4535s barebook AMD A70M 39.6 cm (15.6") :
The long product name of HP 4535s barebook AMD A70M 39.6 cm (15.6"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 4535s Base Model Notebook PC
More>>>
HP 4535s barebook AMD A70M 39.6 cm (15.6"):
The official description of HP 4535s barebook AMD A70M 39.6 cm (15.6") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balance Work and Personal PC Needs. Accomplish work and personal tasks on this durable laptop. Work confidently knowing your PC is powered by AMD Technology and your data is protected. Create impressive graphics on the 39,6 cm (15.6") diagonal display. Watch multimedia files at the office or home. Get it all done.

Features

- Featuring Genuine Windows 7 Professional and/or other operating systems

Equipped to get the job done
- Optimized for Genuine Windows® 7 Professional, the 39,6 cm (15.6") diagonal HD2 display, AMD processor capabilities and wireless functionality culminate to meet your business needs.

Solid build
- Keep your laptop looking and performing well—brushed aluminum display enclosure, a magnesium-reinforced ABS chassis and a bottom-case drain help protect against everyday wear and tear.
- Safeguard critical data. HP 3D DriveGuard helps protect your notebook’s hard drive against impact, bumps, or drops.

Security packed in
- Dependable security tools — like HP Fingerprint Sensor and HP Face Recognition — help protect the data on your laptop.

Inspiring projects without sacrifice
- Gain the high-end 3D rendering processing performance you expect from two graphics processors running simultaneously. The system will adjust down to a single processor to improve your battery life when top performance is no longer required –seamlessly.
- Produce powerful presentations, dynamic documents, complex spreadsheets and more. The HP ProBook 4535s is powered by the newest AMD architecture, featuring VISON Pro Technology from AMD.

Music the way artists intended
- Hear music and audio files like you were in front of the artist. Present multimedia presentations with crisp sound and vibrant tunes with SRS Premium Sound.

Play more
- Play, edit and create video and audio files with the ArcSoft Total Media Suite that’s loaded on your PC. Add pizzazz to your company presentation or sizzle to your weekend music.

Short summary description HP 4535s barebook AMD A70M 39.6 cm (15.6"):
This short summary of the HP 4535s barebook AMD A70M 39.6 cm (15.6") data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4535s, 39.6 cm (15.6"), Ethernet LAN

Long summary description HP 4535s barebook AMD A70M 39.6 cm (15.6"):
This is an auto-generated long summary of HP 4535s barebook AMD A70M 39.6 cm (15.6") based on the first three specs of the first five spec groups.

HP 4535s. Motherboard chipset: AMD A70M, Processor manufacturer: AMD. Maximum internal memory: 8 GB, Memory slots: 2x SO-DIMM, Supported memory clock speeds: 1333 MHz. Compatible memory cards: MMC, SD. Supported HDD interfaces: Serial ATA II. Display diagonal: 39.6 cm (15.6")

Processor
Motherboard chipset
AMD A70M
Processor manufacturer
AMD
Memory
Maximum internal memory
8 GB
Memory slots
2x SO-DIMM
Supported memory clock speeds
1333 MHz
Storage
Compatible memory cards
MMC, SD
Card reader integrated
Yes
Hard drive
Supported HDD interfaces
Serial ATA II
Display
Display diagonal *
39.6 cm (15.6")
Network
Ethernet LAN
Yes
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
SmartCard slot
Yes
VGA (D-Sub) ports quantity
1
Weight & dimensions
Weight
2.33 kg
Width
375 mm
Depth
256.2 mm
Height
28.7 mm
Power
Battery technology
Lithium-Ion (Li-Ion)
Technical details
I/O ports
1 x USB 3.0 1 x HDMI 1 x Express Card/34
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:23:01
Uk has collected 11 expert reviews for HP 4535s barebook AMD A70M 39.6 cm (15.6") and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2014-12-21 05:23:00
There's no shortage of quality in the laptop market at present, which is a great thing for those looking to buy a new machine. However, the explosion of Ultrabooks has served to expose the swathes of poor quality, bulky and slow laptops that have plagued...
Good Matte screen, Decent battery life, Large HDD...
Bad Poor performance, Bland design, Crapware installed by default, Lack of features, Slow to boot...
40%
techradar.com/au/
Updated:
2014-12-21 05:23:00
There's no shortage of quality in the laptop market at present, which is a great thing for those looking to buy a new machine.However, the explosion of Ultrabooks has served to expose the swathes of poor quality, bulky and slow laptops that have plagued c...
Good Matte screen, Decent battery life, Large HDD...
Bad Poor performance, Bland design, Crapware installed by default, Lack of features, Slow to boot...
40%
notebookcheck.net
Updated:
2014-12-21 05:23:00
The remaining equipment also meets the claim of a business laptop: It is possible to work well with the installed Windows 7 due to good 4 GB of RAM ; the 15.6 inch screen bids a standard resolution of 1366x768 pixels ; Bluetooth , USB 3.0 as well as VGA a...
Good Good case quality, Basic, elegant design, Barely noticeable heat development, Higher CPU clock during load...
Bad Limited viewing angle stability, Fan is almost always active, Warranty only 12 months...
Bottom line The laptop is also suitable for the office thanks to fast awakening from sleep, the good chiclet keyboard, the matt screen and the battery life of 4 to 5 hours.With the HP ProBook 4535s, buyers get a notebook with a pretty good value for money ratio, whic...
84%