location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FX-2190N Impact Printer dot matrix printer 680 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-2190N Impact Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C526001NT
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson FX-2190N Impact Printer dot matrix printer 680 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 680 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Ethernet, USB 1.1
  • - 400 million characters
  • - Mean time between failures (MTBF): 20000 h
Warranty: Three-year limited warranty
Long product name Epson FX-2190N Impact Printer dot matrix printer 680 cps :
The long product name of Epson FX-2190N Impact Printer dot matrix printer 680 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FX-2190N Impact Printer / 9-pin / 680 cps (12 cpi) / Bidirectional Parallel (IEEE 1284 Nibble Mode supported) / USB 1.1 / EpsonNet 10/100Base-TX Ethernet Print Server / 55 dBA
More>>>
Epson FX-2190N Impact Printer dot matrix printer 680 cps:
The official description of Epson FX-2190N Impact Printer dot matrix printer 680 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Includes 10/100 Base-TX Ethernet interface for easy networking.
- High-speed 9-pin printing.
- Extreme reliability in demanding print environments.
- User-friendly setup and operation.
- Easy system integration.
- Easy-to-install 12 million character ribbon cartridge.
- Advanced paper handling capabilities.
- Standard three-year warranty.
- Type-B slot for optional interface cards.

The wide-format solution for easy integration and maximum productivity

With an expansive feature set and remarkable durability, the Epson® FX-2190 offers the flexibility required for critical daily print requirements. Powerful, yet easy to use, this 9-pin, wide-carriage workhorse boasts an MTBF rating of 20,000 power-on-hours (POH) and speeds of up to 680 cps.

An extremely reliable, high-value performer, the Epson FX-2190 provides Parallel, USB, and additional connectivity options for seamless integration. And, it includes Epson Remote Configuration Manager™ software for easy printer setup and simple setting selections via most Windows® operating systems. Ideal for rugged environments, this robust printer is the perfect drop-in replacement for the Epson FX-1180/1180+/2180 or the Okidata® Microline® 321/321 Turbo.

The high-speed Epson FX-2190 races through forms up to 7 parts thick and 16.5" wide through four convenient paper paths. Its easy-to-install 12 million character ribbon cartridge boosts productivity and ensures a low cost per page, while its 400 million character print head life offers added dependability.

Complete with a newly designed control panel featuring a lock-out mode and other intuitive functions, this versatile product is the ideal solution for demanding print environments. And, as part of a comprehensive three-year warranty, it's backed by superior technical support from the world leader in impact printing..

Short summary description Epson FX-2190N Impact Printer dot matrix printer 680 cps:
This short summary of the Epson FX-2190N Impact Printer dot matrix printer 680 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-2190N Impact Printer, 680 cps, 10 cpi, 128 KB, 55 dB, Ethernet, USB 1.1, Bi-directional

Long summary description Epson FX-2190N Impact Printer dot matrix printer 680 cps:
This is an auto-generated long summary of Epson FX-2190N Impact Printer dot matrix printer 680 cps based on the first three specs of the first five spec groups.

Epson FX-2190N Impact Printer. Maximum print speed: 680 cps, Character density: 10 cpi. Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: Ethernet, USB 1.1. Print direction: Bi-directional, Print head life: 400 million characters, Ribbon life: 12 million characters. Power requirements: 100 - 240V AC, 50 - 60 Hz, Connectivity technology: Wired, Compatible operating systems: Windows 95, 98, 2000, Me, XP, NT 4.0

Printing
Colour *
No
Maximum print speed *
680 cps
Character density
10 cpi
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Ports & interfaces
Standard interfaces *
Ethernet, USB 1.1
Endurance
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
12 million characters
Mean time between failures (MTBF)
20000 h
Other features
Power requirements
100 - 240V AC, 50 - 60 Hz
Connectivity technology
Wired
Network ready
Yes
Compatible operating systems
Windows 95, 98, 2000, Me, XP, NT 4.0