location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-2090 dot matrix printer 529 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-2090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C559001
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-2090 dot matrix printer 529 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 529 cps
  • - 52 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: USB 1.1
  • - 400 million characters
  • - Mean time between failures (MTBF): 20000 h
Warranty: Three-year limited warranty
Long product name Epson LQ-2090 dot matrix printer 529 cps :
The long product name of Epson LQ-2090 dot matrix printer 529 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-pin, dot matrix, USB 1.1, 128KB
More>>>
Epson LQ-2090 dot matrix printer 529 cps:
The official description of Epson LQ-2090 dot matrix printer 529 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Powerful 24-pin print head technology.
- Ultra fast print speeds.
- Extreme reliability in demanding print environments.
- Long-life ribbon cartridge that's easy to install.
- Advanced paper handling capabilities for greater flexibility.
- Easy system integration.
- Simplified setup and operation.

Powering business productivity with superior performance and reliability

With powerful 24-pin technology, the wide-format Epson® LQ-2090 delivers precision text and graphics, plus rugged reliability for critical print requirements. Offering print speeds of up to 529 cps and easy integration with existing printing formats, this robust performer is sure to increase productivity. With versatile 5-part forms printing, multiple paper loading options, and a durable, long-lasting ribbon, it races through reports, purchase orders, invoices and more.

Ideal for point-of-sale, manufacturing, and production environments, this workhorse boasts an amazing 20,000 POH MTBF rating and a 400 million character print head life. Its easy-to-use control panel makes changing print settings a snap, while convenient configuration software facilitates simple setup via a PC. It even provides Parallel and USB connections, plus a slot for optional interface cards, including high-speed Ethernet, for greater compatibility with practically any system. And, with both Epson and IBM& printer languages, it's a great replacement for the Okidata® ML-391/491 or the Epson LQ-2080.

Ideal for businesses that require high quality, multi-part forms printing, the reliable Epson LQ-2090 printer offers extremely low operational costs compared to other printing technologies, as well as superior performance in comparison to other printers in its class. Designed for use in demanding print environments, this heavy-duty dot matrix printer handles critical business applications with precision and ease. And, it's backed by a three-year warranty that includes Epson's superior service and support.

Short summary description Epson LQ-2090 dot matrix printer 529 cps:
This short summary of the Epson LQ-2090 dot matrix printer 529 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-2090, 529 cps, Codabar (NW-7), Code 39, POSTNET, UPC-A, UPC-E, 128 KB, 52 dB, Epson ESC/P2, USB 1.1

Long summary description Epson LQ-2090 dot matrix printer 529 cps:
This is an auto-generated long summary of Epson LQ-2090 dot matrix printer 529 cps based on the first three specs of the first five spec groups.

Epson LQ-2090. Maximum print speed: 529 cps, Built-in barcodes: Codabar (NW-7), Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 128 KB, Sound pressure level (printing): 52 dB, Page description languages: Epson ESC/P2. Standard interfaces: USB 1.1. Print direction: Bi-directional, Print head life: 400 million characters, Ribbon life: 8 million characters. Weight: 9.53 kg

Printing
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
529 cps
Built-in barcodes
Codabar (NW-7), Code 39, POSTNET, UPC-A, UPC-E
Features
Buffer size *
128 KB
Sound pressure level (printing) *
52 dB
Page description languages *
Epson ESC/P2
Ports & interfaces
Standard interfaces *
USB 1.1
Endurance
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
8 million characters
Mean time between failures (MTBF)
20000 h
Weight & dimensions
Weight
9.53 kg
Other features
Power requirements
100 - 240V AC, 50 - 60 Hz
Connectivity technology
Wired
Compatible operating systems
Windows 95, 98, 2000, Me, XP, NT 4.0
Country Distributor
México 1 distributor(s)