location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LX-300+II (W. USB) 110V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LX-300+II (W. USB) 110V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C640001
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LX-300+II (W. USB) 110V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 cps
  • - 49 dB
  • - Buffer size: 64 KB
  • - 400 million characters
  • - Mean time between failures (MTBF): 6000 h
Warranty: Two-year limited warranty
Long product name Epson LX-300+II (W. USB) 110V :
The long product name of Epson LX-300+II (W. USB) 110V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX-300+ II impact dot matrix
More>>>
Epson LX-300+II (W. USB) 110V:
The official description of Epson LX-300+II (W. USB) 110V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Offers greater flexibility with serial, parallel and USB ports.
- Prints up to 337 cps in High-speed Draft Mode.
- Delivers an MTBF rating of 6,000 POH. Produces upto 400 million strokes/wire.
- Handles up to 5-part forms with ease.
- Prints clear, sharp text.

With serial, parallel and USB ports

Designed for demanding work environments, the Epson. LX-300+II offers the speed, reliability and user-friendly features you need for critical business requirements. You get powerful performance, plus easy system integration with Parallel and Serial ports, as well as fast USB connectivity.

This compact performer presents the perfect value for your busy workgroup, tackling high-volume, multipart print jobs with ease. Best of all, it's backed by legendary Epson reliability and a two-year limited warranty.

The Epson LX-300+II prints up to 337 characters per second (12 characters per inch) in High-speed Draft Mode and handles up to 5-part forms. With its narrow format and durable, 9-pin technology, this hard-working printer handles virtually any task, including inventory reports, spreadsheets, receipts, invoices, packing slips, check runs and customer shipping labels. Plus, its compact size makes it ideal for that busy workroom with limited counter space.

At 49 dB, the Epson LX-300+II is quieter than most impact printers. And, because it's from Epson, you know you can count on it in any situation. Boasting a mean-time-between-failure rating of 6,000 power-on-hours, it offers remarkable reliability. In addition, its printhead produces up to 400-million strokes/wire, ensuring the long life you require from a high performance printer.

Built to handle all your critical tasks, the Epson LX-300+II features multiple paper paths for greater versatility. It also includes eight built-in bar codes so you can customize documents as needed.

Short summary description Epson LX-300+II (W. USB) 110V:
This short summary of the Epson LX-300+II (W. USB) 110V data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LX-300+II (W. USB) 110V, 300 cps, 225 cps, Code 39, POSTNET, UPC-A, UPC-E, 64 KB, 49 dB, Indonesia

Long summary description Epson LX-300+II (W. USB) 110V:
This is an auto-generated long summary of Epson LX-300+II (W. USB) 110V based on the first three specs of the first five spec groups.

Epson LX-300+II (W. USB) 110V. Maximum print speed: 300 cps, Normal print speed: 225 cps, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 64 KB, Sound pressure level (printing): 49 dB, Country of origin: Indonesia. Print direction: Bi-directional, Print head life: 400 million characters, Ribbon life: 3 million characters. Weight: 4.4 kg. Quantity per pack: 1 pc(s), Package width: 361 mm, Package depth: 444 mm

Printing
Colour *
No
Maximum print speed *
300 cps
Normal print speed
225 cps
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Features
Buffer size *
64 KB
Sound pressure level (printing) *
49 dB
Country of origin
Indonesia
Endurance
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
3 million characters
Mean time between failures (MTBF)
6000 h
Weight & dimensions
Weight
4.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
361 mm
Package depth
444 mm
Packaging data
Package height
215 mm
Package weight
5.2 kg
Other features
Dimensions (WxDxH)
366 x 275 x 159 mm
Media types supported
Envelopes, Labels, Roll
Power requirements
100 - 120 V 200 - 240 V, 50 - 60 Hz
Connectivity technology
Wired
Printing media thickness
0.0205 µm
Compatible operating systems
Windows 98, XP, Me, NT 4.0
Logistics data
Products per pallet
36 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.08 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
54 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.08 m
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)