location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX7400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C689201
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 28 ppm
  • - Colour copying Mono scanning
Warranty: One-year limited warranty
Long product name Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm :
The long product name of Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus CX7400 / 5760 x 1440 dpi / Optical Resolution - 1200 dpi / 28 ppm
More>>>
Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm:
The official description of Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 28 pages per minute black/color text.
- 4" x 6" photos in as fast as 27 sec.
- Amazing prints on plain and photo paper.
- PC-free printing from cameras/memory cards.
- Individual ink cartridges.
- One-touch copying, high quality scanning.
- Multiple color copies quickly and easily.
- Perfect photos automatically.

Make ordinary projects extraordinary with the Epson® CX7400, the all-in-one that always delivers amazing results – from plain paper documents to beautiful borderless photos. Whether you print color or black-and-white documents, there’s no need to compromise speed because the CX7400 delivers both up to 28 ppm.

Print brilliant color photos right from your memory card or camera – PC free. With Auto Photo Correction1, you're sure to get perfect photos automatically. Or, make sharp color copies with one touch. Best of all, each print is made to last. In fact, prints from the CX7400 resist fading up to six times longer than those from competitive models, so you can print all your important documents with confidence. You can even preserve treasured photos and documents electronically with high resolution scanning. It's all right at your fingertips with the Epson CX7400.

Short summary description Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm:
This short summary of the Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus CX7400, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Mono scanning, A4

Long summary description Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm:
This is an auto-generated long summary of Epson Stylus CX7400 Inkjet A4 5760 x 1440 DPI 28 ppm based on the first three specs of the first five spec groups.

Epson Stylus CX7400. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4