location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C272001 LQ-2180 Impact Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C272001
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2020 13:50:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 480 cps
  • - 54 dB
  • - Buffer size: 64 KB
  • - 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 52 W
Warranty: 2 year
Long product name Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps :
The long product name of Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-2180 Impact Printer - 480 cps
More>>>
Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps:
The official description of Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Faster. More reliable. More versatile. Combine
all three and you’ve got the EPSON LQ-2180 printer.
It can print at draft speeds of up to 480 cps, making
it one of the fastest 24 pin impact printers around. Its
MTBF rating is an impressive 10,000 Power-On-Hours
(POH) and its print head has a 400 million strokes/wire
rating. Translation? The EPSON LQ-2180 gives you years
of high-quality, carefree printing.
Front, rear, bottom and top paper paths let you
print single sheet, continuous forms, multipart forms,
envelopes, labels, checks, greenbar forms, invoices
and more—all from the same printer. The EPSON
LQ-2180 can print up to 6-part forms (original + 5).
Plus, its zero tear-off paper handling eliminates wasted
pre-numbered and standard forms while saving both
time and money. In fact, the EPSON LQ-2180 is so
versatile, it’s the only impact printer your entire
department or office needs.
The EPSON LQ-2180 is ready to go right out of
the box. Popular Windows® printer drivers are standard.
Add optional network interface boards and you can
quickly connect it to an Ethernet network or a Type B
device.
Whether you’re looking for your first letter-quality
impact printer or looking to upgrade, take a close look
at the EPSON LQ-2180, the ultra-reliable printer that
gives you more for your impact printing dollar.

Short summary description Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps:
This short summary of the Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C272001 LQ-2180 Impact Printer, 480 cps, 64 KB, 54 dB, 400 million characters, 8 million characters, 10000 h

Long summary description Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps:
This is an auto-generated long summary of Epson C272001 LQ-2180 Impact Printer dot matrix printer 480 cps based on the first three specs of the first five spec groups.

Epson C272001 LQ-2180 Impact Printer. Maximum print speed: 480 cps. Buffer size: 64 KB, Sound pressure level (printing): 54 dB. Print head life: 400 million characters, Ribbon life: 8 million characters, Mean time between failures (MTBF): 10000 h. Power consumption (typical): 52 W. Weight: 13 kg

Printing
Colour *
No
Maximum print speed *
480 cps
Features
Buffer size *
64 KB
Sound pressure level (printing) *
54 dB
Endurance
Print head life
400 million characters
Ribbon life
8 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
52 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
13 kg
Other features
Dimensions (WxDxH)
640 x 401.3 x 269.2 mm
Power requirements
120V AC
Connectivity technology
Wired
Dimensions (W x D x H) (imperial)
639.1 x 401.8 x 256.8 mm (25.2 x 15.8 x 10.1")
Weight (imperial)
13 kg (28.7 lbs)