location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI RX2600XT-T2D512EZ graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX2600XT-T2D512EZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX2600XT-T2D512EZ
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:01:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI RX2600XT-T2D512EZ graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 3840 x 2400 pixels 128 bit 1400 MHz
  • - DirectX version: 10 OpenGL version: 2.0
Long product name MSI RX2600XT-T2D512EZ graphics card GDDR3 :
The long product name of MSI RX2600XT-T2D512EZ graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon HD 2600 XT Graphics Card
More>>>
MSI RX2600XT-T2D512EZ graphics card GDDR3:
The official description of MSI RX2600XT-T2D512EZ graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATI Radeon HD 2600XT has a built in HDMI with HD audio support for one-plug HDTV connectivity. This unique feature is enabled with an intelligent DVI to HDMI adapter. The benefit of this approach is to preserve the traditional dual-DVI-I connectivity (with VGA support) that gamers demand while offering a seamless connection for big-screen HD gaming. No internal SPDIF or other audio cabling is required.
- Full symmetry on both heads.
- Shader Model 4.0 geometry and pixel support in a unified shader architecture:
- Full speed 32-bit floating point processing per component.
- High dynamic range rendering with floating point blending, texture filtering and antialiasing support.
- High performance dynamic branching and flow control.
- Advanced shader design, with ultra-threading sequencer for high efficiency operations.
- Advanced, high performance branching support, including static and dynamic branching.
- Full anti-aliasing on render surfaces up to and including 128-bit floating point formats.
- Support for OpenGL 2.0.

Short summary description MSI RX2600XT-T2D512EZ graphics card GDDR3:
This short summary of the MSI RX2600XT-T2D512EZ graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI RX2600XT-T2D512EZ, GDDR3, 128 bit, 1400 MHz, 3840 x 2400 pixels

Long summary description MSI RX2600XT-T2D512EZ graphics card GDDR3:
This is an auto-generated long summary of MSI RX2600XT-T2D512EZ graphics card GDDR3 based on the first three specs of the first five spec groups.

MSI RX2600XT-T2D512EZ. Processor frequency: 800 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10, OpenGL version: 2.0

Processor
Processor frequency *
800 MHz
Maximum resolution *
3840 x 2400 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1400 MHz
Ports & interfaces
Dual VGA
Yes
TV-out
Yes
Ports & interfaces
DVI ports quantity
2
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.0
Full HD
Yes
Packaging content
Bundled software
GoodMem / LockBox / WMIinfo / MSI VIVID / MSI Live
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:19:33
Uk has collected 7 expert reviews for MSI RX2600XT-T2D512EZ graphics card GDDR3 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2011-10-04 00:19:32
Good performance and value, plus plenty of media-centre practicality in this silent graphics card. If we had our way, over-enthusiastic cooling fans would be consigned to history. This is unlikely to happen any time soon, but the RX2600XT is a good ex...
83%
pcauthority.com.au
Updated:
2011-11-05 14:08:40
If we had our way, over-enthusiastic cooling fans would be consigned to history. This is unlikely to happen any time soon, but the RX2600XT is a good example of what we’d like to see. ATi’s 2600 XT is the most powerful of its mid-range co...
83%
pcstats.com
Updated:
2011-10-04 00:19:29
AMDs Radeon HD 2900XT is a worthy competitor to nVIDIAs GeForce 8800GTX, but its in the entry level and mainstream markets where AMD must go head to head against nVIDIA.
78%
xbitlabs.com
Updated:
2011-10-04 00:19:30
The ATI Radeon HD 2600 XT was meant to enter the market in two flavors, with GDDR3 memory and with high-frequency and faster GDDR4. However, even the latter version couldn’t surpass the Nvidia GeForce 8600 GT due to the bottlenecks in the architectu...
Good DirectX 10 support, Full support of hardware HDvideo decoding, 512MB if video memory onboard, Higher GPU and memory clock speeds, Efficient and quiet cooling system, Low power consumption, Low price.
Bad Not very high performance in contemporary games, Not very high overclocking potential, Dualslot cooling system may prevent installation in compact system cases.
Bottom line The MSI RX2600XT Diamond 512 did well in our tests, leaving a positive impression overall. Its dual-slot cooler can be viewed as a kind of drawback, but it makes the card silent despite the increased GPU and memory frequencies. This card doesn’t sui...
0%
neoseeker.com
Updated:
2011-10-04 00:19:31
Where does the upper mid-range class of graphics card currently lie? For the most part, most of the current generation of upper mid-range cards (HD 2600 XTs, 8600 GTSs) that we have tested have been underwhelming -- many good cards, but none that real...
Bottom line Power Usage We tested the power draw by using a P3 International Kill a Watt energy-usage monitor. Our load environment was achieved by using a particularly demanding part of 3DMark06. As mentioned earlier, the RX2600XT Diamond Plus does not require...
0%
trustedreviews.com
Updated:
2011-10-04 00:19:33
We've long been fans of passively cooled mid-range graphics cards here at the TrustedReviews offices. As well as being a simple step towards creating a quiet PC for the office/games room, they're the perfect addition to Home Theatre PCs (HTPCs). They not...
90%