Epson logo

Epson FX-890N Impact Printer dot matrix printer 240 x 144 DPI 680 cps

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138186
Info modified on:
29 Oct 2024, 17:15:31
Warranty:
Three-year limited warranty
Long product name Epson FX-890N Impact Printer dot matrix printer 240 x 144 DPI 680 cps:

FX-890N Impact Printer, Network Ready: 10/100 Mbps Ethernet Interface

Epson FX-890N Impact Printer dot matrix printer 240 x 144 DPI 680 cps:

Easy integration and maximum productivity in demanding print environments

A full-featured, high-value performer, the Epson® FX-890N offers the durability and ease of use required for critical daily print requirements. This 9-pin, narrow-carriage workhorse boasts an MTBF rating of 20,000 power-on hours (POH) and speeds of up to 680 cps.

Engineered for seamless integration, it provides Parallel, USB, and additional connectivity options. Includes an internal 10/100 Base-TX Ethernet print server. Print Server supports Windows® 3.x/95/98/Me/NT/2000/XP, Novell Netware, Linux and UNIX. Novell tested and approved.

And, it includes Epson Remote Configuration Manager™ software for easy printer setup and simple setting selections via most Windows operating systems. Ideal for rugged environments, this robust printer is the perfect drop-in replacement for the Epson FX-880/880+/980 or Okidata® Microline® 320/320 Turbo.

An extremely reliable, high-speed performer, the Epson FX-890N races through forms up to 7 parts thick through four convenient paper paths. Its easy-to-install 7.5 million character ribbon cartridge boosts productivity and ensures a low cost per page, while its 400 million character print head life offers added dependability.

- Includes 10/100 Base-TX Ethernet interface for easy networking.
- Ultra fast 9-pin printing.
- Extreme reliability in demanding print environments.
- User-friendly setup and operation.
- Easy system integration.
- Easy-to-install 7.5 million character ribbon cartridge.
- Advanced paper handling capabilities.

Short summary description Epson FX-890N Impact Printer dot matrix printer 240 x 144 DPI 680 cps:

Epson FX-890N Impact Printer, 680 cps, 240 x 144 DPI, 559 cps, 7 copies, Codabar (NW-7), Code 39, POSTNET, UPC-A, UPC-E, 128 KB

Long summary description Epson FX-890N Impact Printer dot matrix printer 240 x 144 DPI 680 cps:

Epson FX-890N Impact Printer. Maximum print speed: 680 cps, Maximum resolution: 240 x 144 DPI, Normal print speed: 559 cps. Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: USB 1.1. Print head: 9-pin, Print direction: Bidirectional, Print head life: 400 million characters. Weight: 7.62 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.