location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA3923E-2LC3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3923E-2LC3 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14")
  • - 1366 x 768 pixels
  • - 16 ms 220 cd/m² 400:1
Warranty: 2 years
Long product name Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black :
The long product name of Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14", LCD, 1366 x 768, 400:1, 16ms, USB 2.0
More>>>
Short summary description Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black:
This short summary of the Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba PA3923E-2LC3, 35.6 cm (14"), 1366 x 768 pixels, LCD, 16 ms, Black

Long summary description Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black:
This is an auto-generated long summary of Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black based on the first three specs of the first five spec groups.

Toshiba PA3923E-2LC3. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 16 ms. USB hub version: 2.0. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:28:33
Uk has collected 5 expert reviews for Toshiba PA3923E-2LC3 computer monitor 35.6 cm (14") 1366 x 768 pixels Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
theregister.co.uk
Updated:
2012-04-01 03:28:32
It sounds like a great idea: a 14in LCD monitor that connects using USB. Perfect for tablets, netbooks and mobile phones, right? Well no, because it doesn’t work with them. That’s not to say Toshiba’s Monitor is entirely without merit. It’s a neat look...
Bottom line Toshiba’s 14in USB monitor isn’t bad as far as it goes, but it could have been so much more. With greater versatility to allow you to use it with Android tablets or smart phones it would have appealed to a lot more users. ® More Peripheral ReviewsWaco...
65%
pcadvisor.co.uk
Updated:
2012-04-01 03:28:32
Although smart in appearance, this portable Toshiba Mobile USB Monitor offers a muted experience. It’s billed as a second screen for laptops, for either business or entertainment use, enabling easy desktop presentations to several people. From a dista...
Bottom line This Toshiba portable screen’s unflattering plastic casing feels too fragile for long-term road use, and the viewing experience is far from exceptional. At around £150, we’d hope for an IPS screen with decent image quality and viewing angles...
50%
evogadget.com
Updated:
2013-03-31 23:31:20
When you thought there was no more to invent when it came to gadgets, the giant Toshiba came and proved us all wrong once more. The famous brand's USB LCD Mobile Monitor is a mobile display which came into being as a way of impressing and helping busy peo...
Bottom line The Toshiba USB LCD Mobile Monitor is, in our opinion at the end of this analysis, very useful for presentations, very easy to carry around, stylish and affordable. Another thing to consider: it's simply great for those of you who want to multitask on th...
0%
itproportal.com
Updated:
2013-05-04 01:38:57
If you're used to working with a dual monitor setup at your desk, it can be hard to live with just your notebook when you're out on the road. Being able to assign different applications to each screen, and enjoy all that extended desktop real estate is a...
Bottom line The Toshiba Mobile Monitor is an interesting product that addresses the needs of a certain type of mobile user. If you're not that type of user, you'll wonder why the Mobile Monitor exists, but if you are, you'll wonder why it has taken so long for a pro...
70%
about.com
Updated:
2014-07-19 09:41:11
Those of us who use an external monitor (or more than one) know that it's a huge productivity boost. After getting used to so much screen real esate, it's downright painful to unplug the laptop and try to work on its small, limited single screen. Mobile m...
Bottom line That said, the display is nice and bright (and I especially appreciate the matte screen, particularly outdoors), and for an inexpensive way to double your screen real estate--whether you're giving a presentation or sharing your computer with your kids--it...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)