location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F7139-L6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7139-L6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554226480
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Music In-ear Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω
Long product name Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver :
The long product name of Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-Earphone Stereo, 32Ω, 20 - 20000Hz, 3.5mm, 30g, Black/Silver
More>>>
Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver:
The official description of Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The In-Earphone Stereo is an excellent in-ear type with tiny and metallic design to ensure the best acoustic experience. This earphone is equipped with 3 different interchangeable silicon ear plugs for the optimal wearing comfort, and also the volume wired control for the easy access. The 3.5mm audio jack design makes this earphone the best companion for the notebook, PC and all the audio and video players.

FEATURES AT A GLANCE
- Powerful stereo sound is streaming from a tiny metallic housing for the best acoustic performance.
- Easy Plug&Play design ensure maximum simplicity with any notebook, PC and all audio and video players with 3.5mm plug.
- Convenient wired volume control is integrated in the audio cable.
- 3 x interchangeable silicon ear plug for wearing comfort.
- Portable and light-weighted design with one touch.
- 1.3m in cable length.

Short summary description Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver:
This short summary of the Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F7139-L6, Wired, 20 - 20000 Hz, Music, 30 g, Headphones, Black, Silver

Long summary description Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver:
This is an auto-generated long summary of Fujitsu S26391-F7139-L6 headphones/headset Wired In-ear Music Black, Silver based on the first three specs of the first five spec groups.

Fujitsu S26391-F7139-L6. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.3 m. Weight: 30 g. Product colour: Black, Silver

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product colour *
Black, Silver
Volume control
Digital
Cable length
1.3 m
Detachable cable
No
Ports & interfaces
Connectivity technology *
Wired
Connector contacts plating
Gold
Headphones
Ear coupling *
Intraaural
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Microphone
Microphone type *
Not available
Weight & dimensions
Width
50 mm
Depth
25 mm
Height
161 mm
Weight
30 g
Other features
Headphone connectivity
3.5 mm
Airplane plug
No
Country Distributor
Deutschland 1 distributor(s)