location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Puss In Boots German Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Puss In Boots
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53508
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ Puss In Boots German Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: German
  • - Game genre: Action
  • - Developer: THQ Release date (DD/MM/YYYY): 01.11.2011
  • - ESRB rating: RP (Rating Pending)
Long product name THQ Puss In Boots German Xbox 360 :
The long product name of THQ Puss In Boots German Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Puss In Boots, Xbox 360, Action
More>>>
Short summary description THQ Puss In Boots German Xbox 360:
This short summary of the THQ Puss In Boots German Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Puss In Boots, Xbox 360, RP (Rating Pending)

Long summary description THQ Puss In Boots German Xbox 360:
This is an auto-generated long summary of THQ Puss In Boots German Xbox 360 based on the first three specs of the first five spec groups.

THQ Puss In Boots. Platform: Xbox 360, ESRB rating: RP (Rating Pending), Developer: THQ, Release date (DD/MM/YYYY): 01.11.2011

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:00:29
Uk has collected 3 expert reviews for THQ Puss In Boots German Xbox 360 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-25 07:00:29
There’s a concern that Kinect might bring to the Xbox 360 the kind of film-adaptation horrors we’ve seen on the Wii. We’re talking compendiums of wretched mini-games, nasty action sequences with poorly implemented motion controls, and titles that last...
Good Varied and inventive activities, Puss has plenty of feline charm and humour...
Bad An excess of dull swordplay, Unimpressive graphics...
Bottom line Puss in Boots is an entertaining Kinect romp, with enough running, sneaking, posing, jumping and swashbuckling to keep the family busy for a few wet afternoons. It’s too short and the combat grows dull after a while, but there’s always another silly ac...
70%
gamechronicles.com
Updated:
2012-01-25 07:00:29
As the Kinect celebrates its one-year birthday we finally get a truly great game for the device. Sure, we all know about the dancing games and the workout games, but THQ’s adaptation of Dreamworks Puss in Boots is easily the best “game” I’ve played on...
92%
Brand Image Product code Product Stock Price from
THQ

THQ Pictionary Nintendo DS
(show image)
05209139724 Pictionary 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Barbie: Groom and Glam Pups Wii
(show image)
05209139489 Barbie: Groom and Glam Pups 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Barbie: Groom and Glam Pups Nintendo DS
(show image)
05209139458 Barbie: Groom and Glam Pups 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Hot Wheels Track Attack Wii
(show image)
05209139427 Hot Wheels Track Attack 0.00
(excl. VAT)
0 (incl. VAT)