location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ WWE '12 German Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWE '12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50309
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ WWE '12 German Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: WWE
  • - Language version: German
  • - Game genre: Fighting
  • - Developer: Yuke's Release date (DD/MM/YYYY): 25.11.2011
  • - ESRB rating: T (Teen) PEGI rating: 16
Long product name THQ WWE '12 German Wii :
The long product name of THQ WWE '12 German Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WWE '12, Nintendo Wii, Fighting
More>>>
Short summary description THQ WWE '12 German Wii:
This short summary of the THQ WWE '12 German Wii data-sheet is auto-generated and uses the product title and the first six key specs.

THQ WWE '12, Wii, T (Teen)

Long summary description THQ WWE '12 German Wii:
This is an auto-generated long summary of THQ WWE '12 German Wii based on the first three specs of the first five spec groups.

THQ WWE '12. Platform: Wii, ESRB rating: T (Teen), PEGI rating: 16, Developer: Yuke's, Release date (DD/MM/YYYY): 25.11.2011

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:57:38
Uk has collected 8 expert reviews for THQ WWE '12 German Wii and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
technologytell.com
Updated:
2013-09-20 08:59:10
My knowledge of professional wrestling has waned over the years. It's been so long since I've bought a PPV that I'm pretty sure they were still $29.99 when I made my last purchase. What I do know about the current roster I get from reading What if Steambo...
0%
devhardware.com
Updated:
2012-01-25 06:57:35
TOOLS YOU CAN USE advertisementWhile many people often try to knock wrestling for being scripted and over the top, one thing you cannot deny is the sport’s entertainment value. Yes, it may not pack the realism you are used to viewing on a NFL Sunday, b...
0%
gamertell.com
Updated:
2012-01-25 06:57:36
My knowledge of professional wrestling has waned over the years. It’s been so long since I’ve bought a PPV that I’m pretty sure they were still $29.99 when I made my last purchase. What I do know about the current roster I get from reading What if Stea...
Good Realistic pacing and flow to matches, robust gameplay options, accurately recreates the WWE experience, excellent maneuver mechanics/control, over 50 wrestlers…and “divas”...
Bad No downloadable content for Wii means no roster updates, audience design/animation is weird and distracting, sparse “legends” roster, character animations are a bit stiff...
88%
Brand Image Product code Product Stock Price from
THQ

THQ Pictionary Nintendo DS
(show image)
05209139724 Pictionary 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Barbie: Groom and Glam Pups Wii
(show image)
05209139489 Barbie: Groom and Glam Pups 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Barbie: Groom and Glam Pups Nintendo DS
(show image)
05209139458 Barbie: Groom and Glam Pups 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Hot Wheels Track Attack Wii
(show image)
05209139427 Hot Wheels Track Attack 0.00
(excl. VAT)
0 (incl. VAT)