location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1700 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C1700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB71001BX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C1700 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 12 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB 192 MHz
Warranty: 1 year
Long product name Epson AcuLaser C1700 Colour 600 x 600 DPI A4 :
The long product name of Epson AcuLaser C1700 Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C1700, LED, 600x600DPI, 192MHz, 64MB, mono: 12ppm, colour: 10ppm, USB 2.0, 10.6kg, white
More>>>
Epson AcuLaser C1700 Colour 600 x 600 DPI A4:
The official description of Epson AcuLaser C1700 Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AcuLaser C1700 Series is Epson’s most compact A4 colour laser-class printer range for small businesses. Every model in the series is neat, highly efficient and straightforward, without compromising performance or quality.

Each model only takes up the space of a desktop printer, making it ideal for maximising valuable workspace. It still offers professional-standard print resolution of 600x600dpi to produce high-quality images, combined with vibrant and realistic colours thanks to Epson’s AcuBrite toners. Performance is enhanced with a standard memory of 64MB for the C1700 and 128MB for the C1750N and C1750W1 models.

The series has one of the fastest colour print speeds in its class to help boost productivity. The C1700 delivers up to 12 mono or 10 colour pages per minute, while the C1750N and C1750W1 versions deliver up to 15 mono or 12 colour pages per minute.

All models have USB connections and the C1750N comes with Ethernet connectivity for multiple users. Connectivity options are expanded to include Ethernet and Wi-Fi on the C1750W1.

This series has been developed with the business user in mind and provides low-maintenance, peace-of-mind printing. The toner cartridge is the only supply item requiring replacement, which also helps to keep the total cost of ownership down.

The C1700 Series has ENERGY STAR-qualified reduced power consumption helping businesses to cut costs and environmental impact.

Short summary description Epson AcuLaser C1700 Colour 600 x 600 DPI A4:
This short summary of the Epson AcuLaser C1700 Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C1700, LED, Colour, 600 x 600 DPI, A4, 12 ppm

Long summary description Epson AcuLaser C1700 Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C1700 Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C1700. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Colour *
Yes
Print technology *
LED
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Warm-up time
25 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
17.3 s
Features
Maximum duty cycle *
20000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Envelopes sizes
10, C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Network
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Processor frequency
192 MHz
Sound pressure level (printing)
47 dB
Design
Display
No
Certification
IEC, EN
Power
Power consumption (printing) *
950 W
Power consumption (PowerSave)
5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.6 kg
Dimensions (WxDxH)
394 x 304 x 234 mm
Other features
Mac compatibility
Yes