location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2510B12U3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844536 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:39:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD :
The long product name of StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD - USB 2.0 Hard Drive Enclosure
More>>>
StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD:
The official description of StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn a 2.5in SATA Hard Drive (9.5mm or 12.5mm) into a Portable USB 3.0 External Hard Drive

The SAT2510B12U3 USB 3.0 External SATA Hard Drive Enclosure lets you connect a 2.5in (SATA, SATA II, SATA III) hard drive or solid state drive (SSD) through USB 3.0. Uniquely designed to be able to fit both 9.5mm and high capacity 12.5mm height hard drives for compatibility with virtually any available SATA hard drive. Large capacity drives (tested with up to 1TB) can be used to greatly enhance your computer's storage/backup capabilities.

Supporting data transfer rates of up to 5 Gbps, this external HDD enclosure delivers access to files at lightning fast speeds - 10x that of USB 2.0, and 60% faster than SATA II eSATA. Plus, the USB 3.0 interface is backward compatible with USB revisions 2.0 and 1.1, so the enclosure can be used with older systems that don't support the newest USB standard (at speeds of 480Mbps and 12 Mbps, respectively).

The StarTech.com Advantage

- Transfer rates up to 5Gbps with new SuperSpeed USB 3.0, while still backward compatible with older USB 2.0 systems, for a versatile external storage solution
- Supports both 9.5mm and 12.5mm height 2.5in SATA hard drives and powered completely from USB, for a versatile portable enclosure
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD:
This short summary of the StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD, 2.5", Serial ATA, Serial ATA II, Black

Long summary description StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD:
This is an auto-generated long summary of StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD based on the first three specs of the first five spec groups.

StarTech.com 2.5in USB 3.0 SATA Hard Drive Enclosure - 9.5/12.5mm HDD. Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II. Product colour: Black

Storage
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Interface
USB 3.2 Gen 1 (3.1 Gen 1)
Design
Product colour *
Black
LED indicators
Yes
Performance
Chipset
ASMedia ASM1051
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
140 mm
Depth
75 mm
Height
15 mm
Weight
190 g
Package width
120 mm
Package depth
180 mm
Package height
65 mm
Package weight
331 g
Other features
Compatible operating systems
Windows XP(32/64-bit), Server 2003(32/64-bit), Vista(32/64-bit), 7(32/64-bit), Server 2008 R2 Linux, Mac OS 10.5.x+
Country Distributor
Nederland 3 distributor(s)
Sverige 3 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)