Garmin logo

Garmin eTrex H navigator Handheld LCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26083
Info modified on:
14 Mar 2024, 18:23:18
Long product name Garmin eTrex H navigator Handheld LCD:

eTrex® H / LCD 64 x 128 / 2 x AA 17 hours / Waterproof

Short summary description Garmin eTrex H navigator Handheld LCD:

Garmin eTrex H, 64 x 128 pixels, LCD, Handheld, RoHS, AA, 17 h

Long summary description Garmin eTrex H navigator Handheld LCD:

Garmin eTrex H. Display resolution: 64 x 128 pixels, Display: LCD. Form factor: Handheld, Certification: RoHS. Battery type: AA, Battery life (max): 17 h. Width: 112 mm, Depth: 51 mm, Height: 30 mm. Interface: Serial RS-232

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.