location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus SX535WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB90302 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 36 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: 1 year
Long product name Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX535WD - 5760 x 1440 dpi, Duplex, 2 pl, 36 ppm, 20 s, CIS 2400 x 2400 dpi, 75 g/m², 15 W, 6.3 kg
More>>>
Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering versatile, fast printing for busy households, the Epson Stylus SX535WD has been designed to print lab-quality photos and double-sided documents with speedy results. Easily print, scan and copy from anywhere in the home, thanks to its Wi-Fi connectivity and PC-free printing, while the neat, tidy footprint complements any modern home.

Faster prints: Double-sided document printing
Wi-Fi all-in-one: Print, scan and copy wirelessly
Versatile: Print photos and text documents
Mobile printing: Smartphone and tablet PC printing
Discreet storage: Front loading paper tray

1. Automatic connection compatible with Windows 7, Windows Vista and Mac OS
2. Requires a wireless connection and the Epson printing app. For more information, and supported devices, please visit www.epson-europe.com
3. Print speed (PPM) when printed on A4 plain paper in the fastest mode. 10x15cm photo print speed when printed on Epson Premium Glossy Photo Paper in draft, borderless mode. Print speed may vary depending on system configuration, print mode, document complexity, software, type of paper used and connectivity. Print speed does not include processing time on host computer
4. Or 20 sheets Epson Premium Glossy Photo Paper
5. Otherwise 3mm top, left, right, bottom
6. With Epson Premium Glossy Photo Paper/Photo RPM mode
7. Adaptor required (not supplied in box)

Short summary description Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX535WD, Colour, 5760 x 1440 DPI, 4, A4, 36 ppm, Duplex printing

Long summary description Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus SX535WD. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm. Duplex printing. Display: LCD, Product colour: Black

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
4
Safety
WEP 64/128 bit, WPA-PSK (TKIP), WPA2
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Print speed (colour, normal quality, A4/US Letter)
36 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15"
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Compatible memory cards
Memory Stick (MS), microSDHC, miniSD, miniSDHC, MMC, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, xD
Design
Market positioning *
Home & office
Product colour *
Black
Display
LCD
Country of origin
Indonesia
Power
Power consumption (printing) *
15 W
Power consumption (standby)
3.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP / XP x64 / Vista, Windows 7, Mac OS 10.4.11+
Weight & dimensions
Width
445 mm
Depth
367 mm
Height
169 mm
Weight
6.3 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Easy Photo Print; Epson Event Manager; ABBYY FineReader 9.0 Sprint (PC); ABBYY FineReader 8.0 Sprint (Mac)
Package width
443 mm
Package depth
529 mm
Package height
240 mm
Package weight
8.34 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.08 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.08 m
Products per pallet
18 pc(s)
Other features
Ink drop
2 pl
Scan technology
CIS
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:29:09
Uk has collected 5 expert reviews for Epson Stylus SX535WD inkjet printer Colour 5760 x 1440 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2012-01-25 01:29:09
As I say goodbye to one Epson multifunction device, so another model takes its place. This time it is the Epson Stylus SX535WD...
80%
nikktech.com
Updated:
2018-09-14 17:26:24
Although my job has allowed me to test and review well over 700 products from both the general electronics industry and of course the computer hardware industry during these last 5 years i can't really say i am an expert in everything related with those t...
Good Build Quality, Design, AIO Printer/Scanner/Copier, Print & Scan Quality/Speed, DoubleSided Printing, WiFi Support, 100Mbps Ethernet Port, Card Reader (MS/SD/XD), Control Panel Upwards Rotation, 2.5" Color LCD, User Friendly Control Panel, Price...
Bad Exterior Build Quality and Finish Could Be Better, No Bluetooth Support, Lacks Support For Printing on Optical Media...
Bottom line The Stylus SX535WD All-In-One is not the most high end multi-purpose machine by EPSON but it's well balanced for home and office use since it combines very good image quality (colors/detail), fast printing and scanning, plenty of features and a rather sma...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)