Canon logo

Canon EF 28 mm f/2.8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93458
Info modified on:
17 May 2022, 10:06:02
Long product name Canon EF 28 mm f/2.8 Black:

EF 28MM 1:2.8 EXCELLENT PRICE-TO-PERF. LENS

Canon EF 28 mm f/2.8 Black:

This lens is an EF 28mm f/2.8


Features


Focal length and maximum aperture: 28 mm 1:2.8
Lens construction: 5 elements in 5 groups
Diagonal angle of view: 75°
Focus adjustment: Overall linear extension system with AFD
Closest focusing distance: 0.3m / 1ft
Filter size: 52mm



The high-precision aspherical lens minimizes distortion and other aberrations for sharp and high-contrast images


Highly portable wide-angle lens with a good price-to-performance ratio.Its light weight of 185g makes it ideal as your standard wide-angle lens.
The high-precision aspherical lens minimizes distortion and other aberrations for sharp images with high contrast.

Short summary description Canon EF 28 mm f/2.8 Black:

Canon EF 28 mm f/2.8, 0.3 mm

Long summary description Canon EF 28 mm f/2.8 Black:

Canon EF 28 mm f/2.8. Lens viewing angle, diagonal: 75°, Focal length range: 0.3 mm. Product colour: Black. Filter size: 5.2 cm, Weight: 185 g. Magnification: 0.13x

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.