location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6720B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111642687 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 May 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 2400 x 1200 optimized dpi
Warranty: One-year warranty with on-site, next business-day service
Long product name HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN :
The long product name of HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Z3200 610-mm PostScript Photo Printer
More>>>
Short summary description HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN:
This short summary of the HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z3200, Thermal inkjet, 2400 x 1200 DPI, PCL 3, PDF 1.6, PostScript 3, Blue, Cyan, Green, Grey, Light Cyan, Light magenta, Magenta, Red, Yellow, 12.4ppm, 3.8ppm

Long summary description HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z3200. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, PDF 1.6, PostScript 3. Maximum print size: 610 x 1676 mm, ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.8 mm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T. Product colour: Black, Display: LCD, Internal memory: 256 MB. Power consumption (typical): 200 W

Wide color gamut and outstanding black-and-white

12 Original HP Photo Inks deliver gallery-quality black-and-white and color prints lasting up to 200 years[2].
Create exceptional black-and-white prints—an HP Quad-black ink set delivers smooth transitions, neutral grays.
Get superior gloss uniformity and minimize bronzing on most glossy photo papers with HP Gloss Enhancer[3].
Achieve an expanded color gamut with 96% PANTONE® coverage[4] enabled by HP chromatic red ink.

Easy color calibration and profiling

Generate custom ICC profiles and achieve color accuracy, consistency with the embedded spectrophotometer[5].
See consistent print-to-print color regardless of fluctuating environmental conditions with HP technologies.
Simplify your workflow— easily access, create, and share paper presets using the enhanced HP Color Center.
Get color reliability with HP Professional PANTONE® color emulation and Adobe Postscript®/PDF support.

Low-maintenance and high ink efficiency[6]

Optimize performance, ink usage—automatic servicing routines help prevent nozzle clogging, reduce media waste.
Save time, money—embedded TIFF, JPEG, and Adobe PS3/PDF RIP enable direct job submission, queuing, nesting.
Streamline production with an HP Embedded Web Server and print previews, which help eliminate trial and error.
Stay up-to-date—HP Printer Utility software provides printer status, desktop alerts, and automatic updates.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
12
Page description languages *
PCL 3, PDF 1.6, PostScript 3
Printing colours *
Blue, Cyan, Green, Grey, Light Cyan, Light magenta, Magenta, Red, Yellow
Print speed (best quality)
12.4ppm
Print speed (normal quality)
3.8ppm
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
610 x 1676 mm
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.8 mm
Maximum roll length
91.4 m
Maximum roll width
61 cm
Maximum roll diameter
13.4 cm
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Internal storage capacity
80 GB
Storage media
HDD
Performance
Sound pressure level (printing)
49 dB
Certification
RoHS, WEEE, FEMP, REACH
Brand-specific features
HP Web Jetadmin
Yes
Power
Power consumption (typical)
200 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1262 mm
Depth
690 mm
Height
1047 mm
Weight
65 kg
Packaging data
Package width
1470 mm
Package depth
780 mm
Package height
740 mm
Package weight
102 kg
Cartridge(s) included
Yes
Drivers included
Yes
Quick start guide
Yes
Bundled software
HP Printer Utility including HP Color Center, HP DesignJet Click
Other features
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Proofing paper
Yes
Roll-up film
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:14:30
Uk has collected 4 expert reviews for HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
popphoto.com
Updated:
2015-09-10 15:14:30
Like the megapixel race among digital cameras, the color gamut race among inkjet printers is surging. Case in point: the next-generation HP Designjet Z3200 ($3,300, street, for the 24-inch model; $5,325 for the 44-inch). This big pro printer offers bet...
0%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Designjet Z3200 large format printer Thermal inkjet Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN:
Disclaimer

[1] The 12-ink HP DesignJet Z3200 Photo Printer is the most advanced printer compared with other HP Z-series printers.

Technical specification disclaimers
Measured on a 44-in model.
[2]ICC absolute colorimetric accuracy on HP Proofing Matte paper with Original HP inks.
[3]With HP Premium Instant Dry Photo Satin media with Original HP inks, right after calibration.
[4]With HP Premium Instant Dry Photo Gloss media with Original HP inks.