location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP-4515 DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB34301BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 333 MHz
  • - 12.6 kg
Long product name Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm :
The long product name of Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet technology, 3pl, 26ppm, 20sec, 4800 x 1200 dpi, CIS, USB, Ethernet, Epson Connect, 580 sheets, 333MHz, Silver
More>>>
Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm:
The official description of Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We all know how frustrating it is waiting for a print job, even more so when it’s only a few pages. That’s why Epson created the WorkForce Pro WP-4515 DN network-ready all-in-one with double-sided printing. Designed to suit the modern office, both inside and out, this is the ultimate professional tool.

Faster printing: It offers a 50% lower cost per page and faster printing for those small print jobs, compared to the top 10 best-selling colour lasers. And when printing double-sided it’s twice as fast as the nearest leading competitor.

Economical and Ecological: It offers a massive 80% reduction on energy consumption compared to competitive lasers – providing significant cost and environmental savings. Ink cartridges are clean and easy to change and the cartridge is the only part that needs replacing, so the process is hassle-free.

Engineered for Business: A high print resolution of up to 4800x1200dpi means businesses get top-quality prints which are water, smudge, highlighter and fade resistant because they are instantly dry. And the paper capacity of 330 sheets as standard means you won’t need to spend valuable time looking after it. Its high-yield, superior quality DURABrite Ultra ink cartridges are low maintenance and offer low-cost printing, producing up to 3,400 pages.

Easy to integrate: Comes network-ready for sharing across workgroups, with USB and Ethernet connectivity.

Print on the move: It comes with Epson Connect to meet all mobile printing needs, enabling users to print from smartphones and tablet PCs.

Short summary description Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm:
This short summary of the Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4515 DN, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm:
This is an auto-generated long summary of Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4515 DN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution black
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
28 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
8.6 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scan technology
CIS
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Country of origin
Indonesia
Input & output capacity
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C4, C6, DL
Photo paper sizes (imperial)
10x15, 20x24"
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network printing methods
TCP/IPv4, TCP/IPv6, SNMP v1, HTTP, DHCP, BOOTP, AutoIP, DNS, Bonjour (mDNS), SNTP, SSDP, WSD, LLTD, LLMNR, SLP, ENPC
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
333 MHz
Performance
Sound pressure level (printing)
44 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
6.5 W
Power consumption (standby)
2.1 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12.6 kg
Packaging data
Package width
518 mm
Package depth
615 mm
Package height
510 mm
Package weight
16.9 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.19 m
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.19 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
460 x 420 x 299 mm
Network ready
Yes
Compatible operating systems
Windows 7 (32-bit, 64-bit), Windows Vista (32-bit, 64-bit), Windows XP SP1 (32-bit), Windows XP Professional x64 Edition, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003
PictBridge
No
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Connectivity technology
Wired
Full duplex
No
Brand Image Product code Product Stock Price from
Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi
(show image)
C11CB58301 WF-7525 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WP-4535 DWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi Epson WorkForce Pro WP-4535 DWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi
(show image)
C11CB33301BY WP-4535 DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi
(show image)
C11CB32301BY WP-4545 DTWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WP-4525 DNF Inkjet A4 4800 x 1200 DPI 26 ppm Epson WorkForce Pro WP-4525 DNF Inkjet A4 4800 x 1200 DPI 26 ppm
(show image)
C11CB28301BY WP-4525 DNF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)