Epson logo

Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116152
Info modified on:
07 Jul 2021, 14:49:46
Long product name Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi:

Inkjet printer, Colour, 5760 x 1440 dpi, 40ppm, CIS, Duplex, 9.8kg, LCD Screen, Black

Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi:

Specifically designed for photographers, the Epson Stylus Photo PX730WD allows users to print high-definition photos, scan and copy from anywhere in the home thanks to its Wi-Fi connectivity and PC-free printing.

Ideal for photo printing: For anyone who isn't willing to settle for just lab-quality results when printing their photos, Epson's unique Claria Photographic Ink has been developed to deliver better-than-lab-quality results with every print job. You get great value with a choice of cartridge sizes and, with individual inks, you only need to replace the colour used. The ideal partner for the latest DSLR and compact cameras, high-quality prints can be achieved every time with this high-definition ink that's also versatile enough for the whole household to use for their non-photo printing needs. Additionally, the dual paper trays allow you to effortlessly switch between A4 sized and photo sized paper during printing, by automatically selecting the correct tray.

Automatic Wi-Fi set-up:Configuring laptops and computers to print wirelessly is much easier with the automatic Wi-Fi set-up. You don’t need to know your network settings or connect with a USB cable, the PX730WD automatically finds the relevant connection settings and configures itself. Multiple users then have the freedom to print, copy and scan quickly and efficiently from anywhere in the home.

Mobile printing: The PX730WD is also compatible with Epson iPrint which offers even more flexibility and freedom, allowing you to quickly and easily print photos and documents wirelessly from smartphones and tablet PCs.

Ease of use:The smart-navigation touch-panel highlights relevant buttons, guiding you through the printing process, while the large 6.3cm colour LCD screen and accompanying PictBridge and memory card slots offer easy-to-use PC-free photo printing. No more waiting for computers to power up; printing directly from a memory card allows greater flexibility and is straightforward. The front-loading paper trays offer easy access while keeping the paper neatly out of sight.

High performance: This highly efficient all-round printer comes with fast print speeds and double-sided document printing. It also has the ability to print directly onto suitable CD and DVDs, which you can use to personalise family films and digital photo albums to create homemade gifts.

Short summary description Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi:

Epson Stylus PX730WD, Inkjet, Colour printing, 5760 x 1400 DPI, Mono copying, A4, Direct printing

Long summary description Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi:

Epson Stylus PX730WD. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1400 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.