DELL logo

DELL Precision 3551 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65285
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points DELL Precision 3551 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10850H (12MB Cache, 2.7GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 WVA, NVIDIA Quadro P620 (4GB GDDR5)
  • - 16GB (2933MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Warranty:
3 Years Basic Onsite
Long product name DELL Precision 3551 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Intel Core i7-10850H (12MB Cache, 2.7GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 WVA, Intel UHD Graphics, NVIDIA Quadro P620 (4GB GDDR5), LAN, WLAN, Webcam, Windows 10 Pro 64-bit

DELL Precision 3551 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Surprisingly powerful and affordable
A 15" workstation with the performance power to handle intense design work from CAD, to professional video editing. Featuring NVIDIA Quadro® graphics.

Short summary description DELL Precision 3551 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Precision 3551, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Precision 3551 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Precision 3551. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Loading...
Disclaimer DELL Precision 3551 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey XCDG0-REF:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.